Murata Power Solutions Fixed Inductors - LQW04AN4N3C00D LQW04AN4N3C00D

Description
Manufacturer: Murata Electronics Win Source Part Number: 801196-LQW04AN4N3C00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.3nH Tolerance: ±0.2nH Frequency - Self Resonant: 11GHz DC Resistance (DCR): 100mOhm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 250MHz Current Rating (Amps): 530mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 801196-LQW04AN4N3C00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.3nH Tolerance: ±0.2nH Frequency - Self Resonant: 11GHz DC Resistance (DCR): 100mOhm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 250MHz Current Rating (Amps): 530mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN4N3C00D
801196-LQW04AN4N3C00D
Fixed Inductors - LQW04AN4N3C00D 801196-LQW04AN4N3C00D
Manufacturer: Murata Electronics Win Source Part Number: 801196-LQW04AN4N3C00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4.3nH Tolerance: ±0.2nH Frequency - Self Resonant: 11GHz DC Resistance (DCR): 100mOhm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 250MHz Current Rating (Amps): 530mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801196-LQW04AN4N3C00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4.3nH
Tolerance: ±0.2nH
Frequency - Self Resonant: 11GHz
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Manufacturer Package: 0302 (0804 Metric)
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 15 at 250MHz
Current Rating (Amps): 530mA
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - LQW04AN4N3C00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN4N3C00D-ND
Fixed Inductors LQW04AN4N3C00D-ND
4.3nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

4.3nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
530MA 100MOHM Inductor and Choke - 71-LQW04AN4N3C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
530MA 100MOHM Inductor and Choke
71-LQW04AN4N3C00D
530MA 100MOHM Inductor and Choke 71-LQW04AN4N3C00D
FIXED IND 4.3NH 530MA 100MOHM SM Product overview: LQW04AN4N3C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN4N3C00D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 530MA 100MOHM SM Product overview: LQW04AN4N3C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN4N3C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 4.3nH 0.2nH 100MHz - 535-LQW04AN4N3C00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.3nH 0.2nH 100MHz
535-LQW04AN4N3C00D
Fixed Inductors 4.3nH 0.2nH 100MHz 535-LQW04AN4N3C00D
Fixed Inductors 4.3nH 0.2nH 100MHz

Fixed Inductors 4.3nH 0.2nH 100MHz

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 801196-LQW04AN4N3C00D LQW04AN4N3C00D-ND 71-LQW04AN4N3C00D 535-LQW04AN4N3C00D
Product Name Fixed Inductors - LQW04AN4N3C00D Fixed Inductors 530MA 100MOHM Inductor and Choke Fixed Inductors 4.3nH 0.2nH 100MHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Technology Wirewound Wirewound Wirewound
Inductance Range 0.0043 microH 0.0043 microH 0.0043 microH
DCR 0.1000 ohms 0.1000 ohms 0.1000 ohms
Rated DC Current 530 milliamps 530 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
E - Core Common Mode Inductor - CME2425-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 27700 to ? microH
DCR 0.8200 ohms
View Details
2 suppliers
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details