Vishay Precision Group Surface Mount Inductors IHLP2525CZER100M01

Description
Vishay IHLP2525CZER100M01
Request a Quote Datasheet
Description
Vishay IHLP2525CZER100M01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 151098 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
151098
Surface Mount Inductors 151098
Vishay IHLP2525CZER100M01

Vishay IHLP2525CZER100M01

Supplier's Site
Surface Mount Inductors - 151098P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
151098P
Surface Mount Inductors 151098P
IHLP 2525 Inductor,10uH,3A,102 mohm

IHLP 2525 Inductor,10uH,3A,102mohm

Supplier's Site
Surface Mount Inductors - 1730474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730474
Surface Mount Inductors 1730474
Vishay IHLP2525CZER100M01

Vishay IHLP2525CZER100M01

Supplier's Site
Fixed Inductors - 541-1013-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1013-6-ND
Fixed Inductors 541-1013-6-ND
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1013-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1013-2-ND
Fixed Inductors 541-1013-2-ND
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1013-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1013-1-ND
Fixed Inductors 541-1013-1-ND
10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

10µH Shielded Molded Inductor 3A 105mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«
IHLP2525CZER100M01
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« IHLP2525CZER100M01
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 10uH 3A Inductor and Choke - 71-IHLP2525CZER100M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 3A Inductor and Choke
71-IHLP2525CZER100M01
SMD 10uH 3A Inductor and Choke 71-IHLP2525CZER100M01
10uH Shielded SMD Inductor, 3A, 2525 Case, 105mR DCR Product overview: IHLP2525CZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M0 1 can be used for catalog matching and distributor lookup.

10uH Shielded SMD Inductor, 3A, 2525 Case, 105mR DCR Product overview: IHLP2525CZER100M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS - 17930-IHLP2525CZER100M01 - Utmel Electronic Limited
Hong Kong, China
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS
17930-IHLP2525CZER100M01
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS 17930-IHLP2525CZER100M01
3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS

3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS

Supplier's Site
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS - 70201908 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS
70201908
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS 70201908
INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS

INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS

Supplier's Site
Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay - 70K9561 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay
70K9561
Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay 70K9561
INDUCTOR, SHIELDED, 10UH, 7A, SMD; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):7A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 7A, SMD; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):7A; Product Range:IHLP-2525CZ-01 Series; Inductor Case / Package:2525 [6363 Metric] RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2525CZER100M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2525CZER100M01
Fixed Inductors IHLP2525CZER100M01
FIXED IND 10UH 3A 105 MOHM SMD

FIXED IND 10UH 3A 105 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 151098 151098P 541-1013-6-ND IHLP2525CZER100M01 71-IHLP2525CZER100M01 17930-IHLP2525CZER100M01 70201908 70K9561 IHLP2525CZER100M01
Product Name Surface Mount Inductors Surface Mount Inductors Fixed Inductors INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 105 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Digi-Reel« SMD 10uH 3A Inductor and Choke 3A 10uH ±20% 7A 102mΩ SMD,6.47x6.47x3mm Inductors (SMD) ROHS INDUCTOR;HIGH CURRENT;IND 10UH;TOL +/-20%;CUR 3A;SMT;CASE 2525;DCR 102 OHMS Inductor, Shielded, 10Uh, 7A, Smd; Inductance Vishay Fixed Inductors
Technology Wirewound Molded
Core Material Metal composite Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH 10 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 2225 (5664m) 2225
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - FIT44-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details