Vishay Precision Group Fixed Inductors IHLP5050FDER150M8A

Description
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP5050FDER150M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER150M8ACT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP5050FDER150M8ATR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

15µH Shielded Inductor 10.1A 25.68mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, Shld, 15Uh, 8.7A; Inductance Vishay - 84AC6822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 15Uh, 8.7A; Inductance Vishay
84AC6822
Inductor, Aec-Q200, Shld, 15Uh, 8.7A; Inductance Vishay 84AC6822
INDUCTOR, AEC-Q200, SHLD, 15UH, 8.7A; Inductance:15µH; RMS Current (Irms):8.7A; Inductor Construction:Shielde d; Saturation Current (Isat):6.8A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 15UH, 8.7A; Inductance:15µH; RMS Current (Irms):8.7A; Inductor Construction:Shielded; Saturation Current (Isat):6.8A; Product Range:IHLP-5050FD-8A Series; Power Inductor Case:13.46mm x 12.9mm x 6.4mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet
15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4mm Inductors (SMD) ROHS - 17930-IHLP5050FDER150M8A - Utmel Electronic Limited
Hong Kong, China
15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4mm Inductors (SMD) ROHS
17930-IHLP5050FDER150M8A
15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4mm Inductors (SMD) ROHS 17930-IHLP5050FDER150M8A
15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4m m Inductors (SMD) ROHS

15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4mm Inductors (SMD) ROHS

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP5050FDER150M8ADKR-ND 84AC6822 17930-IHLP5050FDER150M8A
Product Name Fixed Inductors Inductor, Aec-Q200, Shld, 15Uh, 8.7A; Inductance Vishay 15uH ±20% 7.7A 24mΩ SMD,13.259x12.9x6.4mm Inductors (SMD) ROHS
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627453226C100KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details