FIXED IND 3NH 800MA 180 MOHM SMD Product overview: LQG15HN3N0S02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 800MA, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 800MA, 180 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN3N0S02D can be used for catalog matching and distributor lookup.
3nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0402 (1005 Metric)
3nH Unshielded Multilayer Inductor 800mA 180mOhm Max 0402 (1005 Metric)
FIXED IND 3NH 800MA 180 MOHM SMD
Inductor RF Chip Multi-Layer 3nH 0.3nH 100MHz 8Q-Factor Air 300mA 180mOhm DCR 0402 T/R
800mA 3nH 110mΩ 0402 Inductors (SMD) ROHS
COIL INDUCTOR 3NH 300MA 10% 6000MHZ; Inductance:3nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 1225358 | 1048569P | 71-LQG15HN3N0S02D | 490-6560-2-ND | LQG15HN3N0S02D | 535-LQG15HN3N0S02D | LQG15HN3N0S02D | 42M2091 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 800MA 180 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor RF Chip Multi-Layer 3nH 0.3nH 100MHz 8Q-Factor Air 300mA 180mOhm DCR 0402 T/R | Inductors/Coils/Transformers >> Inductors (SMD) | Coil Inductor 3Nh 300Ma 10% 6000Mhz; Inductance Murata |
| Q Factor | 8 | 8 | 8 | 8 | 8 | 8 | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0402 (1005m) | 0402 | ||||||
| Inductance Range | 0.0030 microH | 0.0030 microH | 0.0030 microH | 0.0030 microH | 0.0030 microH | 0.0030 microH | ||
| Rated DC Current | 300 milliamps | 800 milliamps | 300 milliamps | 800 milliamps | 300 milliamps |