Taiyo Yuden Co., Ltd. Fixed Inductors LB1608T8R2M

Description
8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-LB1608T8R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB1608T8R2MTR-ND
Fixed Inductors 587-LB1608T8R2MTR-ND
8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)

8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB1608T8R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB1608T8R2MCT-ND
Fixed Inductors 587-LB1608T8R2MCT-ND
8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)

8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 587-LB1608T8R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-LB1608T8R2MDKR-ND
Fixed Inductors 587-LB1608T8R2MDKR-ND
8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)

8.2µH Unshielded Wirewound Inductor 60mA 700mOhm 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LB1608T8R2M
1195095-LB1608T8R2M
Fixed Inductors - LB1608T8R2M 1195095-LB1608T8R2M
Manufacturer: Taiyo Yuden Win Source Part Number: 1195095-LB1608T8R2M Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.2μH Tolerance: ±20% Frequency - Self Resonant: 32MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 700mOhm Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -25°C ~ 105°C Manufacturer Homepage: www.t-yuden.com/ Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Amps): 60mA Inductance Frequency - Test: 2.52MHz

Manufacturer: Taiyo Yuden
Win Source Part Number: 1195095-LB1608T8R2M
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.2μH
Tolerance: ±20%
Frequency - Self Resonant: 32MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 700mOhm
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -25°C ~ 105°C
Manufacturer Homepage: www.t-yuden.com/
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Amps): 60mA
Inductance Frequency - Test: 2.52MHz

Buy Now
FIXED IND 8.2UH 60MA 700 MOHM - 782-LB1608T8R2M - Utmel Electronic Limited
Hong Kong, China
FIXED IND 8.2UH 60MA 700 MOHM
782-LB1608T8R2M
FIXED IND 8.2UH 60MA 700 MOHM 782-LB1608T8R2M
FIXED IND 8.2UH 60MA 700 MOHM

FIXED IND 8.2UH 60MA 700 MOHM

Supplier's Site
Inductor, 8.2Uh, 60Ma, 20%, 32Mhz, Smd; Inductance Taiyo Yuden - 83T0163 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Uh, 60Ma, 20%, 32Mhz, Smd; Inductance Taiyo Yuden
83T0163
Inductor, 8.2Uh, 60Ma, 20%, 32Mhz, Smd; Inductance Taiyo Yuden 83T0163
INDUCTOR, 8.2UH, 60mA, 20%, 32MHZ, SMD; Inductance:8.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:60mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 8.2UH, 60mA, 20%, 32MHZ, SMD; Inductance:8.2µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:60mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:LB Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-LB1608T8R2MTR-ND 1195095-LB1608T8R2M 782-LB1608T8R2M 83T0163
Product Name Fixed Inductors Fixed Inductors - LB1608T8R2M FIXED IND 8.2UH 60MA 700 MOHM Inductor, 8.2Uh, 60Ma, 20%, 32Mhz, Smd; Inductance Taiyo Yuden
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 C (-13 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details