Vishay Intertechnology, Inc. INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZERR82M01

Description
INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675
Anaheim, CA, United States
INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«
IHLP6767GZERR82M01
INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« IHLP6767GZERR82M01
INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 0.82uH 50A Inductor and Choke - 71-IHLP6767GZERR82M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 50A Inductor and Choke
71-IHLP6767GZERR82M01
SMD 0.82uH 50A Inductor and Choke 71-IHLP6767GZERR82M01
SMD Power Inductor 0.82uH 50A Shielded Wirewound Product overview: IHLP6767GZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 50A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 50A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR82M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.82uH 50A Shielded Wirewound Product overview: IHLP6767GZERR82M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 50A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 50A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767GZERR82M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767GZERR82M01
1185330-IHLP6767GZERR82M01
Fixed Inductors - IHLP6767GZERR82M01 1185330-IHLP6767GZERR82M01
Manufacturer: Vishay Dale Win Source Part Number: 1185330-IHLP6767GZER R82M01 Series: IHLP-6767GZ-01 Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: Nonstandard Current Rating: 50A Shielding: Shielded Inductance: 820nH Mounting: SMD Tolerance: ±20% Current - Saturation: 73A Test Frequency: 100kHz Size: 0.675" L x 0.675" W (17.15mm x 17.15mm) Family Name: IHLP-6767GZ-01 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.29 mOhm Max Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.276" (7.00mm) Alternative Parts (Cross-Reference): IHLP6767GZERR82MA1; IHLP6767GZEBR82M01; Introduction Date: January 21, 2009 ECCN: EAR99 Country of Origin: China, Israel, United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 200

Manufacturer: Vishay Dale
Win Source Part Number: 1185330-IHLP6767GZERR82M01
Series: IHLP-6767GZ-01
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: Nonstandard
Current Rating: 50A
Shielding: Shielded
Inductance: 820nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 73A
Test Frequency: 100kHz
Size: 0.675" L x 0.675" W (17.15mm x 17.15mm)
Family Name: IHLP-6767GZ-01
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.29 mOhm Max
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.276" (7.00mm)
Alternative Parts (Cross-Reference): IHLP6767GZERR82MA1; IHLP6767GZEBR82M01;
Introduction Date: January 21, 2009
ECCN: EAR99
Country of Origin: China, Israel, United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 200

Buy Now Datasheet
Fixed Inductors - 541-1249-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1249-1-ND
Fixed Inductors 541-1249-1-ND
820nH Shielded Molded Inductor 50A 1.29mOhm Max Nonstandard

820nH Shielded Molded Inductor 50A 1.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1249-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1249-6-ND
Fixed Inductors 541-1249-6-ND
820nH Shielded Molded Inductor 50A 1.29mOhm Max Nonstandard

820nH Shielded Molded Inductor 50A 1.29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1249-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1249-2-ND
Fixed Inductors 541-1249-2-ND
820nH Shielded Molded Inductor 50A 1.29mOhm Max Nonstandard

820nH Shielded Molded Inductor 50A 1.29mOhm Max Nonstandard

Buy Now Datasheet
FIXED IND 820NH 50A 1.29 MOHM - 873-IHLP6767GZERR82M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 820NH 50A 1.29 MOHM
873-IHLP6767GZERR82M01
FIXED IND 820NH 50A 1.29 MOHM 873-IHLP6767GZERR82M01
FIXED IND 820NH 50A 1.29 MOHM

FIXED IND 820NH 50A 1.29 MOHM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP6767GZERR82M01 71-IHLP6767GZERR82M01 1185330-IHLP6767GZERR82M01 541-1249-1-ND 873-IHLP6767GZERR82M01
Product Name INDUCTOR POWER .82UH 50A SMD 820nH 50A 73A 33A - ¦20% Shielded 1.29 mOhm Max - - General Purpose - 0.675"" L x 0.675"" W x 0.276"" H (17.15mm x 17.15mm x 7.00mm) Surface Mount Digi-Reel« SMD 0.82uH 50A Inductor and Choke Fixed Inductors - IHLP6767GZERR82M01 Fixed Inductors FIXED IND 820NH 50A 1.29 MOHM
Application General Purpose RF Choke
Inductance Range 0.8200 microH 0.8200 microH 0.8200 microH 0.8200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms 0.0013 ohms 0.0013 ohms
Core Material Metal, Composite
Unlock Full Specs
to access all available technical data

Similar Products

MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details