Murata Electronics Fixed Inductors LQW15AN2N2C8ZD

Description
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15376-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15376-2-ND
Fixed Inductors 490-15376-2-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15376-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15376-1-ND
Fixed Inductors 490-15376-1-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15376-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15376-6-ND
Fixed Inductors 490-15376-6-ND
2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

2.2nH Unshielded Wirewound Inductor 2.53A 22mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
2.53A 0.022OHM Inductor and Choke - 71-LQW15AN2N2C8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.53A 0.022OHM Inductor and Choke
71-LQW15AN2N2C8ZD
2.53A 0.022OHM Inductor and Choke 71-LQW15AN2N2C8ZD
FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2C8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2C8ZD can be used for catalog matching and distributor lookup.

FIXED IND 2.2NH 2.53A 0.022OHM Product overview: LQW15AN2N2C8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.53A, 0.022OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.53A, 0.022OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN2N2C8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369625-LQW15AN2N2C8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369625-LQW15AN2N2C8ZD
Inductors, Coils, Chokes - Fixed Inductors 1369625-LQW15AN2N2C8ZD
Win Source Part Number: 1369625-LQW15AN2N2C8 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 2.2 nH Current Rating (Amps): 2.53 A Shielding: Unshielded DC Resistance (DCR): 22mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 15.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369625-LQW15AN2N2C8ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 2.2 nH
Current Rating (Amps): 2.53 A
Shielding: Unshielded
DC Resistance (DCR): 22mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 15.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
FIXED IND 2.2NH 2.53A 22 MOHM - 535-LQW15AN2N2C8ZD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2NH 2.53A 22 MOHM
535-LQW15AN2N2C8ZD
FIXED IND 2.2NH 2.53A 22 MOHM 535-LQW15AN2N2C8ZD
FIXED IND 2.2NH 2.53A 22 MOHM

FIXED IND 2.2NH 2.53A 22 MOHM

Supplier's Site
Fixed Inductors - LQW15AN2N2C8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN2N2C8ZD
Fixed Inductors LQW15AN2N2C8ZD
FIXED IND 2.2NH 2.53A 0.022OHM

FIXED IND 2.2NH 2.53A 0.022OHM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN2N2C8ZD
Inductors/Coils/Transformers >> Power Inductors LQW15AN2N2C8ZD
2.53A 2.2nH 0402 Power Inductors ROHS

2.53A 2.2nH 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-15376-2-ND 71-LQW15AN2N2C8ZD 1369625-LQW15AN2N2C8ZD 535-LQW15AN2N2C8ZD LQW15AN2N2C8ZD LQW15AN2N2C8ZD
Product Name Fixed Inductors 2.53A 0.022OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors FIXED IND 2.2NH 2.53A 22 MOHM Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details