Murata Power Solutions SMD 350MA 510MOHM Inductor and Choke LQG15HN18NJ02D

Description
FIXED IND 18NH 350MA 510MOHM SMD Product overview: LQG15HN18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN18NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18NH 350MA 510MOHM SMD Product overview: LQG15HN18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN18NJ02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 350MA 510MOHM Inductor and Choke - 71-LQG15HN18NJ02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 350MA 510MOHM Inductor and Choke
71-LQG15HN18NJ02D
SMD 350MA 510MOHM Inductor and Choke 71-LQG15HN18NJ02D
FIXED IND 18NH 350MA 510MOHM SMD Product overview: LQG15HN18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN18NJ02D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 350MA 510MOHM SMD Product overview: LQG15HN18NJ02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350MA, 510MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 350MA, 510MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HN18NJ02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1088-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1088-2-ND
Fixed Inductors 490-1088-2-ND
18nH Unshielded Multilayer Inductor 350mA 510mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 350mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1088-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1088-1-ND
Fixed Inductors 490-1088-1-ND
18nH Unshielded Multilayer Inductor 350mA 510mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 350mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1088-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1088-6-ND
Fixed Inductors 490-1088-6-ND
18nH Unshielded Multilayer Inductor 350mA 510mOhm Max 0402 (1005 Metric)

18nH Unshielded Multilayer Inductor 350mA 510mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
FIXED IND 18NH 350MA 510 MOHM - 535-LQG15HN18NJ02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 18NH 350MA 510 MOHM
535-LQG15HN18NJ02D
FIXED IND 18NH 350MA 510 MOHM 535-LQG15HN18NJ02D
FIXED IND 18NH 350MA 510 MOHM

FIXED IND 18NH 350MA 510 MOHM

Supplier's Site
Fixed Inductors - LQG15HN18NJ02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HN18NJ02D
Fixed Inductors LQG15HN18NJ02D
FIXED IND 18NH 350MA 510MOHM SMD

FIXED IND 18NH 350MA 510MOHM SMD

Supplier's Site Datasheet
Coil Inductor 18Nh 300Ma 5% 2100Mhz; Inductance Murata - 42M2084 - Newark, An Avnet Company
Chicago, IL, United States
Coil Inductor 18Nh 300Ma 5% 2100Mhz; Inductance Murata
42M2084
Coil Inductor 18Nh 300Ma 5% 2100Mhz; Inductance Murata 42M2084
COIL INDUCTOR 18NH 300MA 5% 2100MHZ; Inductance:18nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes

COIL INDUCTOR 18NH 300MA 5% 2100MHZ; Inductance:18nH; DC Resistance Max:0.51ohm; Self Resonant Frequency:2.1GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQG15HN Series; Core Material:Air RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG15HN18NJ02D 490-1088-2-ND 535-LQG15HN18NJ02D LQG15HN18NJ02D 42M2084
Product Name SMD 350MA 510MOHM Inductor and Choke Fixed Inductors FIXED IND 18NH 350MA 510 MOHM Fixed Inductors Coil Inductor 18Nh 300Ma 5% 2100Mhz; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0180 microH 0.0180 microH 0.0180 microH 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 3-phase and neutral line - DKIH-4 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 750 to 6500 microH
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-4R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0130 ohms
View Details
2 suppliers