FIXED IND 2.2NH 220MA 300MOHM SM Product overview: LQP15MN2N2B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP15MN2N2B02D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 1057357-LQP15MN2N2B0
Packaging: Reel - TR
Type: Thin Film
Current Rating: 220mA
Inductance: 2.2nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 13 @ 500MHz
Frequency - Self Resonant: 6GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Inductor RF Chip Thin Film 2.2nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R
FIXED IND 2.2NH 220MA 300MOHM SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQP15MN2N2B02D | 1057357-LQP15MN2N2B02D | 535-LQP15MN2N2B02D | LQP15MN2N2B02D |
| Product Name | 220MA 300MOHM Inductor and Choke | Fixed Inductors - LQP15MN2N2B02D | Inductor RF Chip Thin Film 2.2nH 0.1nH 500MHz 13Q-Factor 220mA 300mOhm DCR 0402 Paper T/R | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Thick Film | Standard | Thick Film | |
| Inductance Range | 0.0022 microH | 0.0022 microH | 0.0022 microH | 0.0022 microH |
| Q Factor | 13 | 13 | 13 |