Murata Power Solutions SMD 300MA 750MOHM Inductor and Choke LQG18HN56NJ00D

Description
FIXED IND 56NH 300MA 750MOHM SMD Product overview: LQG18HN56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN56NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56NH 300MA 750MOHM SMD Product overview: LQG18HN56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN56NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 300MA 750MOHM Inductor and Choke - 71-LQG18HN56NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300MA 750MOHM Inductor and Choke
71-LQG18HN56NJ00D
SMD 300MA 750MOHM Inductor and Choke 71-LQG18HN56NJ00D
FIXED IND 56NH 300MA 750MOHM SMD Product overview: LQG18HN56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN56NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 56NH 300MA 750MOHM SMD Product overview: LQG18HN56NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MA, 750MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 300MA, 750MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG18HN56NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6583-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6583-1-ND
Fixed Inductors 490-6583-1-ND
56nH Unshielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6583-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6583-2-ND
Fixed Inductors 490-6583-2-ND
56nH Unshielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6583-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6583-6-ND
Fixed Inductors 490-6583-6-ND
56nH Unshielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

56nH Unshielded Multilayer Inductor 400mA 750mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG18HN56NJ00D
1057131-LQG18HN56NJ00D
Fixed Inductors - LQG18HN56NJ00D 1057131-LQG18HN56NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057131-LQG18HN56NJ0 0D Packaging: Reel - TR Type: Multilayer Current Rating: 300mA Inductance: 56nH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Air Q @ Freq: 12 @ 100MHz Frequency - Self Resonant: 1.1GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 750 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057131-LQG18HN56NJ00D
Packaging: Reel - TR
Type: Multilayer
Current Rating: 300mA
Inductance: 56nH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Air
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 1.1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 750 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - LQG18HN56NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG18HN56NJ00D
Fixed Inductors LQG18HN56NJ00D
FIXED IND 56NH 300MA 750MOHM SMD

FIXED IND 56NH 300MA 750MOHM SMD

Supplier's Site Datasheet
Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R - 535-LQG18HN56NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R
535-LQG18HN56NJ00D
Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R 535-LQG18HN56NJ00D
Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R

Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQG18HN56NJ00D 490-6583-1-ND 1057131-LQG18HN56NJ00D LQG18HN56NJ00D 535-LQG18HN56NJ00D
Product Name SMD 300MA 750MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQG18HN56NJ00D Fixed Inductors Inductor RF Chip Multi-Layer 56nH 5% 100MHz 12Q-Factor Air 300mA 750mOhm DCR 0603 Paper T/R
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Air Air Air Air; Air
Inductance Range 0.0560 microH 0.0560 microH 0.0560 microH 0.0560 microH
Unlock Full Specs
to access all available technical data