Vishay Intertechnology, Inc. Fixed Inductors IHLW4040CFERR56M11

Description
FIXED IND 560NH 30.5A 1.81 MOHM
Request a Quote Datasheet
Description
FIXED IND 560NH 30.5A 1.81 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLW4040CFERR56M11CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 30.5A 1.81 MOHM

FIXED IND 560NH 30.5A 1.81 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLW4040CFERR56M11TR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Inductor 30.5A 1.81mOhm Max Nonstandard

560nH Shielded Inductor 30.5A 1.81mOhm Max Nonstandard

Buy Now Datasheet
30.5A 1.81 MOHM Inductor and Choke - 71-IHLW4040CFERR56M11 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30.5A 1.81 MOHM Inductor and Choke
71-IHLW4040CFERR56M11
30.5A 1.81 MOHM Inductor and Choke 71-IHLW4040CFERR56M11
FIXED IND 560NH 30.5A 1.81 MOHM Product overview: IHLW4040CFERR56M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.5A, 1.81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30.5A, 1.81 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW4040CFERR56M1 1 can be used for catalog matching and distributor lookup.

FIXED IND 560NH 30.5A 1.81 MOHM Product overview: IHLW4040CFERR56M11 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30.5A, 1.81 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 30.5A, 1.81 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLW4040CFERR56M11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLW4040CFERR56M11 - 921106-IHLW4040CFERR56M11 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IHLW4040CFERR56M11
921106-IHLW4040CFERR56M11
Fixed Inductors - IHLW4040CFERR56M11 921106-IHLW4040CFERR56M11
Manufacturer: Vishay Win Source Part Number: 921106-IHLW4040CFERR 56M11 Series: IHLW-4040CF-11 Operating Temperature Range: -55°C ~ 125°C Features: 560 nH Shielded - Inductor 30.5 A 1.81mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921106-IHLW4040CFERR56M11
Series: IHLW-4040CF-11
Operating Temperature Range: -55°C ~ 125°C
Features: 560 nH Shielded - Inductor 30.5 A 1.81mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors .56uH 20% 500KHz - 873-IHLW4040CFERR56M11 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors .56uH 20% 500KHz
873-IHLW4040CFERR56M11
Fixed Inductors .56uH 20% 500KHz 873-IHLW4040CFERR56M11
Fixed Inductors .56uH 20% 500KHz

Fixed Inductors .56uH 20% 500KHz

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLW4040CFERR56M11CT-ND 71-IHLW4040CFERR56M11 921106-IHLW4040CFERR56M11 873-IHLW4040CFERR56M11
Product Name Fixed Inductors 30.5A 1.81 MOHM Inductor and Choke Fixed Inductors - IHLW4040CFERR56M11 Fixed Inductors .56uH 20% 500KHz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0018 ohms 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers