Inductor RF Chip Wirewound 0.01uH 5% 250MHz 30Q-Factor Ceramic 0.7A 0.13Ohm DCR 0603 T/R Product overview: IMC0603ER10NJ01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uH, 250MHz, 0.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.01uH, 250MHz, 0.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC0603ER10NJ01 can be used for catalog matching and distributor lookup.
10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric)
INDUCTOR WW 10NH 5% 0603 10nH 700mA - - - ¦5% Unshielded 130 mOhm Max 30 @ 250MHz 4.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
FIXED IND 10NH 700MA 130 MOHM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-IMC0603ER10NJ01 | IMC0603ER10NJ01-ND | IMC0603ER10NJ01 | 873-IMC0603ER10NJ01 |
| Product Name | 0.01uH 250MHz 0.7A Inductor and Choke | Fixed Inductors | INDUCTOR WW 10NH 5% 0603 10nH 700mA - - - ¦5% Unshielded 130 mOhm Max 30 @ 250MHz 4.8GHz General Purpose - 0603 (1608 Metric) Surface Mount Tape & Reel (TR) | FIXED IND 10NH 700MA 130 MOHM |
| Core Material | Ceramic | |||
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |