Vishay Precision Group SMD 1uH 7A Inductor and Choke IHLP2020BZER1R0M01

Description
SMD Power Inductor 1uH 7A Shielded 2020 Product overview: IHLP2020BZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 1uH 7A Shielded 2020 Product overview: IHLP2020BZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1uH 7A Inductor and Choke - 71-IHLP2020BZER1R0M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1uH 7A Inductor and Choke
71-IHLP2020BZER1R0M01
SMD 1uH 7A Inductor and Choke 71-IHLP2020BZER1R0M01
SMD Power Inductor 1uH 7A Shielded 2020 Product overview: IHLP2020BZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 1uH 7A Shielded 2020 Product overview: IHLP2020BZER1R0M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1uH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1uH, 7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER1R0M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1087-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1087-6-ND
Fixed Inductors 541-1087-6-ND
1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1087-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1087-1-ND
Fixed Inductors 541-1087-1-ND
1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1087-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1087-2-ND
Fixed Inductors 541-1087-2-ND
1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

1µH Shielded Molded Inductor 7A 20mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 16A 7A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.216
Anaheim, CA, United States
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 16A 7A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
IHLP2020BZER1R0M01
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 16A 7A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« IHLP2020BZER1R0M01
INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 16A 7A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 16A 7A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS - 17930-IHLP2020BZER1R0M01 - Utmel Electronic Limited
Hong Kong, China
7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS
17930-IHLP2020BZER1R0M01
7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS 17930-IHLP2020BZER1R0M01
7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS

7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS

Supplier's Site
Inductor, Shielded, 1Uh, 16A, Smd; Inductance Vishay - 67R4045 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 16A, Smd; Inductance Vishay
67R4045
Inductor, Shielded, 1Uh, 16A, Smd; Inductance Vishay 67R4045
INDUCTOR, SHIELDED, 1UH, 16A, SMD; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 16A, SMD; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay - 83R8296 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay
83R8296
Inductor, Shielded, 1Uh, 16A, Smd, Full Reel; Inductance Vishay 83R8296
INDUCTOR, SHIELDED, 1UH, 16A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielde d; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 16A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7A; Inductor Construction:Shielded; Saturation Current (Isat):16A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020BZER1R0M01 541-1087-6-ND IHLP2020BZER1R0M01 17930-IHLP2020BZER1R0M01 67R4045
Product Name SMD 1uH 7A Inductor and Choke Fixed Inductors INDUCTOR POWER 1.0UH 7A SMD 1¦H 7A 16A 7A - ¦20% Shielded 20 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel« 7A 1uH ±20% 18.9mΩ 16A 2020 Power Inductors ROHS Inductor, Shielded, 1Uh, 16A, Smd; Inductance Vishay
Core Material Metal, Composite, Ferrite
Inductance Range 1 microH 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers