Murata Power Solutions Fixed Inductors LQH31CN4R7M03L

Description
4.7µH Unshielded Wirewound Inductor 340mA 845mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 340mA 845mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6593-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6593-1-ND
Fixed Inductors 490-6593-1-ND
4.7µH Unshielded Wirewound Inductor 340mA 845mOhm Max 1206 (3216 Metric)

4.7µH Unshielded Wirewound Inductor 340mA 845mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6593-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6593-2-ND
Fixed Inductors 490-6593-2-ND
4.7µH Unshielded Wirewound Inductor 340mA 845mOhm Max 1206 (3216 Metric)

4.7µH Unshielded Wirewound Inductor 340mA 845mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
4.7UH 340MA 845MOHM Inductor and Choke - 71-LQH31CN4R7M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 340MA 845MOHM Inductor and Choke
71-LQH31CN4R7M03L
4.7UH 340MA 845MOHM Inductor and Choke 71-LQH31CN4R7M03L
FIXED IND 4.7UH 340MA 845MOHM SM Product overview: LQH31CN4R7M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 340MA, 845MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 340MA, 845MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN4R7M03L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 340MA 845MOHM SM Product overview: LQH31CN4R7M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 340MA, 845MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 340MA, 845MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH31CN4R7M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH31CN4R7M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH31CN4R7M03L
Fixed Inductors LQH31CN4R7M03L
FIXED IND 4.7UH 340MA 845MOHM SM

FIXED IND 4.7UH 340MA 845MOHM SM

Supplier's Site Datasheet
Choke Coil 4.7 Uh 340Ma 0.65 Ohm 20% 31Mhz; Inductance Murata - 74M2763 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 4.7 Uh 340Ma 0.65 Ohm 20% 31Mhz; Inductance Murata
74M2763
Choke Coil 4.7 Uh 340Ma 0.65 Ohm 20% 31Mhz; Inductance Murata 74M2763
CHOKE COIL 4.7 uH 340mA 0.65 OHM 20% 31MHz; Inductance:4.7µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:31MHz; DC Current Rating:340mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

CHOKE COIL 4.7 uH 340mA 0.65 OHM 20% 31MHz; Inductance:4.7µH; DC Resistance Max:0.65ohm; Self Resonant Frequency:31MHz; DC Current Rating:340mA; Inductor Case / Package:1206 [3216 Metric]; Product Range:LQH31CN_03 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors 4.7uH 20% - 535-LQH31CN4R7M03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 4.7uH 20%
535-LQH31CN4R7M03L
Fixed Inductors 4.7uH 20% 535-LQH31CN4R7M03L
Fixed Inductors 4.7uH 20%

Fixed Inductors 4.7uH 20%

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6593-1-ND 71-LQH31CN4R7M03L LQH31CN4R7M03L 74M2763 535-LQH31CN4R7M03L
Product Name Fixed Inductors 4.7UH 340MA 845MOHM Inductor and Choke Fixed Inductors Choke Coil 4.7 Uh 340Ma 0.65 Ohm 20% 31Mhz; Inductance Murata Fixed Inductors 4.7uH 20%
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1910677P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 7.9 ohms
Rated DC Current 170 milliamps
Lead Style Axial
View Details