Vishay Precision Group Fixed Inductors IMC1812ER100K

Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1589-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1589-2-ND
Fixed Inductors 541-1589-2-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1589-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1589-1-ND
Fixed Inductors 541-1589-1-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-1589-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1589-6-ND
Fixed Inductors 541-1589-6-ND
10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 250mA 1.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1064996-IMC1812ER100K
Inductors, Coils, Chokes - Fixed Inductors 1064996-IMC1812ER100K
Win Source Part Number: 1064996-IMC1812ER100 K Category: Inductors, Coils, Chokes>Fixed Inductors Series: IMC-1812 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Iron Powder Q @ Freq: 50 @ 2.52MHz Frequency - Self Resonant: 20MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 1.6Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): CM453232-100KL; AISM-1812-100K-T; CB2012T100KRV; CB2012T100KV; CB2016T100KV; 70F105AIIMC1812ER100 K.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 2.52 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Other Names: IMC1812ER100K-ND,541 -1589-6,541-1589-2,5 41-1589-1

Win Source Part Number: 1064996-IMC1812ER100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: IMC-1812
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Iron Powder
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 20MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 1.6Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): CM453232-100KL; AISM-1812-100K-T; CB2012T100KRV; CB2012T100KV; CB2016T100KV; 70F105AIIMC1812ER100K.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 2.52 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Other Names: IMC1812ER100K-ND,541-1589-6,541-1589-2,541-1589-1

Buy Now Datasheet
SMD 10uH 250mA 1.6 Ohm Inductor and Choke - 71-IMC1812ER100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH 250mA 1.6 Ohm Inductor and Choke
71-IMC1812ER100K
SMD 10uH 250mA 1.6 Ohm Inductor and Choke 71-IMC1812ER100K
10uH 10% SMD Inductor, 250mA, 1.6 Ohm DCR, 1812 Product overview: IMC1812ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 250mA, 1.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 250mA, 1.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER100K can be used for catalog matching and distributor lookup.

10uH 10% SMD Inductor, 250mA, 1.6 Ohm DCR, 1812 Product overview: IMC1812ER100K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 250mA, 1.6 Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 250mA, 1.6 Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max - IMC1812ER100K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max
IMC1812ER100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max IMC1812ER100K
INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 50 @ 2.52MHz 20MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor, 10Uh, 250Ma, +10%, 20Mhz; Inductance Vishay - 67R4051 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 250Ma, +10%, 20Mhz; Inductance Vishay
67R4051
Inductor, 10Uh, 250Ma, +10%, 20Mhz; Inductance Vishay 67R4051
INDUCTOR, 10UH, 250MA, +10%, 20MHz; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes

INDUCTOR, 10UH, 250MA, +10%, 20MHz; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay - 83R8315 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay
83R8315
Inductor, 10Uh, 250Ma, +10%, 20Mhz, Full Reel; Inductance Vishay 83R8315
INDUCTOR, 10UH, 250MA, +10%, 20MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

INDUCTOR, 10UH, 250MA, +10%, 20MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:1.6ohm; Self Resonant Frequency:20MHz; DC Current Rating:250mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:IMC-1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R - 873-IMC1812ER100K - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R
873-IMC1812ER100K
Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R 873-IMC1812ER100K
Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R

Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1589-2-ND 1064996-IMC1812ER100K 71-IMC1812ER100K IMC1812ER100K 67R4051 873-IMC1812ER100K
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10uH 250mA 1.6 Ohm Inductor and Choke INDUCTOR WW 10UH 10% 1812 10¦H 250mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max Inductor, 10Uh, 250Ma, +10%, 20Mhz; Inductance Vishay Inductor RF Chip Molded Wirewound 10uH 10% 2.52MHz 50Q-Factor Powdered Iron 250mA 1.6Ohm DCR 1812 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound Iron Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details