Murata Power Solutions Fixed Inductors LQM21PN2R2MGSD

Description
2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16867-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16867-6-ND
Fixed Inductors 490-16867-6-ND
2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16867-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16867-1-ND
Fixed Inductors 490-16867-1-ND
2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16867-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16867-2-ND
Fixed Inductors 490-16867-2-ND
2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)

2.2µH Shielded Multilayer Inductor 950mA 225mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Surface Mount Inductors - 1065341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065341
Surface Mount Inductors 1065341
Murata LQM21PN2R2MGSD

Murata LQM21PN2R2MGSD

Supplier's Site
Surface Mount Inductors - 1065341P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065341P
Surface Mount Inductors 1065341P
Murata LQM21PN2R2MGSD

Murata LQM21PN2R2MGSD

Supplier's Site
Surface Mount Inductors - 1669883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669883
Surface Mount Inductors 1669883
Murata LQM21PN2R2MGSD

Murata LQM21PN2R2MGSD

Supplier's Site
2.2UH 950MA 225MOHM Inductor and Choke - 71-LQM21PN2R2MGSD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 950MA 225MOHM Inductor and Choke
71-LQM21PN2R2MGSD
2.2UH 950MA 225MOHM Inductor and Choke 71-LQM21PN2R2MGSD
FIXED IND 2.2UH 950MA 225MOHM SM Product overview: LQM21PN2R2MGSD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 950MA, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 950MA, 225MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MGSD can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 950MA 225MOHM SM Product overview: LQM21PN2R2MGSD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 950MA, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 950MA, 225MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN2R2MGSD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQM21PN2R2MGSD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN2R2MGSD
Fixed Inductors LQM21PN2R2MGSD
FIXED IND 2.2UH 950MA 225MOHM SM

FIXED IND 2.2UH 950MA 225MOHM SM

Supplier's Site Datasheet
FIXED IND 2.2UH 950MA 225 MOHM - 535-LQM21PN2R2MGSD - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.2UH 950MA 225 MOHM
535-LQM21PN2R2MGSD
FIXED IND 2.2UH 950MA 225 MOHM 535-LQM21PN2R2MGSD
FIXED IND 2.2UH 950MA 225 MOHM

FIXED IND 2.2UH 950MA 225 MOHM

Supplier's Site
Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata - 76AH5527 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata
76AH5527
Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata 76AH5527
INDUCTOR, 2.2UH, 40MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 40MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16867-6-ND 1065341 1065341P 71-LQM21PN2R2MGSD LQM21PN2R2MGSD 535-LQM21PN2R2MGSD 76AH5527
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 2.2UH 950MA 225MOHM Inductor and Choke Fixed Inductors FIXED IND 2.2UH 950MA 225 MOHM Inductor, 2.2Uh, 40Mhz, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details