Vishay Precision Group Fixed Inductors - IHLP6767DZERR33M01 IHLP6767DZERR33M01

Description
Manufacturer: Vishay Win Source Part Number: 921097-IHLP6767DZERR 33M01 Series: IHLP-6767DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Molded Inductor 56 A 1.28mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921097-IHLP6767DZERR 33M01 Series: IHLP-6767DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Molded Inductor 56 A 1.28mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP6767DZERR33M01
921097-IHLP6767DZERR33M01
Fixed Inductors - IHLP6767DZERR33M01 921097-IHLP6767DZERR33M01
Manufacturer: Vishay Win Source Part Number: 921097-IHLP6767DZERR 33M01 Series: IHLP-6767DZ-01 Operating Temperature Range: -55°C ~ 125°C Features: 330 nH Shielded Molded Inductor 56 A 1.28mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921097-IHLP6767DZERR33M01
Series: IHLP-6767DZ-01
Operating Temperature Range: -55°C ~ 125°C
Features: 330 nH Shielded Molded Inductor 56 A 1.28mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZERR33M01TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 56A 1.28mOhm Max Nonstandard

330nH Shielded Molded Inductor 56A 1.28mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZERR33M01CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 56A 1.28 MOHM

FIXED IND 330NH 56A 1.28 MOHM

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767DZERR33M01DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330NH 56A 1.28 MOHM

FIXED IND 330NH 56A 1.28 MOHM

Buy Now Datasheet
SMD 56A 1.28MOHM Inductor and Choke - 71-IHLP6767DZERR33M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56A 1.28MOHM Inductor and Choke
71-IHLP6767DZERR33M01
SMD 56A 1.28MOHM Inductor and Choke 71-IHLP6767DZERR33M01
FIXED IND 330NH 56A 1.28MOHM SMD Product overview: IHLP6767DZERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56A, 1.28MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56A, 1.28MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR33M0 1 can be used for catalog matching and distributor lookup.

FIXED IND 330NH 56A 1.28MOHM SMD Product overview: IHLP6767DZERR33M01 from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56A, 1.28MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56A, 1.28MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP6767DZERR33M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7487467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7487467
Surface Mount Inductors 7487467
Vishay IHLP6767DZERR33M01

Vishay IHLP6767DZERR33M01

Supplier's Site
Surface Mount Inductors - 1733877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1733877
Surface Mount Inductors 1733877
Vishay IHLP6767DZERR33M01

Vishay IHLP6767DZERR33M01

Supplier's Site
FIXED IND 330NH 56A 1.28 MOHM - 873-IHLP6767DZERR33M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330NH 56A 1.28 MOHM
873-IHLP6767DZERR33M01
FIXED IND 330NH 56A 1.28 MOHM 873-IHLP6767DZERR33M01
FIXED IND 330NH 56A 1.28 MOHM

FIXED IND 330NH 56A 1.28 MOHM

Supplier's Site
Inductor, Shielded, 330Nh, 82A, Smd; Inductance Vishay - 74R9275 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 330Nh, 82A, Smd; Inductance Vishay
74R9275
Inductor, Shielded, 330Nh, 82A, Smd; Inductance Vishay 74R9275
INDUCTOR, SHIELDED, 330NH, 82A, SMD; Inductance:330nH; RMS Current (Irms):56A; Inductor Construction:Shielde d; Saturation Current (Isat):82A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 330NH, 82A, SMD; Inductance:330nH; RMS Current (Irms):56A; Inductor Construction:Shielded; Saturation Current (Isat):82A; Product Range:IHLP-6767DZ-01 Series; Inductor Case / Package:-; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 921097-IHLP6767DZERR33M01 541-IHLP6767DZERR33M01TR-ND 71-IHLP6767DZERR33M01 7487467 873-IHLP6767DZERR33M01 74R9275
Product Name Fixed Inductors - IHLP6767DZERR33M01 Fixed Inductors SMD 56A 1.28MOHM Inductor and Choke Surface Mount Inductors FIXED IND 330NH 56A 1.28 MOHM Inductor, Shielded, 330Nh, 82A, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0013 ohms 0.0013 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers