Vishay Precision Group Fixed Inductors IHLP1616BZERR22M01

Description
220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1046-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1046-6-ND
Fixed Inductors 541-1046-6-ND
220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1046-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1046-1-ND
Fixed Inductors 541-1046-1-ND
220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1046-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1046-2-ND
Fixed Inductors 541-1046-2-ND
220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

220nH Shielded Molded Inductor 13A 8mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7486776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486776
Surface Mount Inductors 7486776
Vishay IHLP1616BZERR22M01

Vishay IHLP1616BZERR22M01

Supplier's Site
Surface Mount Inductors - 7486776P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7486776P
Surface Mount Inductors 7486776P
Vishay IHLP1616BZERR22M01

Vishay IHLP1616BZERR22M01

Supplier's Site
Surface Mount Inductors - 1730501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1730501
Surface Mount Inductors 1730501
Vishay IHLP1616BZERR22M01

Vishay IHLP1616BZERR22M01

Supplier's Site
SMD 0.22uH 13A Inductor and Choke - 71-IHLP1616BZERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 13A Inductor and Choke
71-IHLP1616BZERR22M01
SMD 0.22uH 13A Inductor and Choke 71-IHLP1616BZERR22M01
Shielded 0.22uH Composite Core SMD Inductor, 13A, 1616 Case Product overview: IHLP1616BZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22M0 1 can be used for catalog matching and distributor lookup.

Shielded 0.22uH Composite Core SMD Inductor, 13A, 1616 Case Product overview: IHLP1616BZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616BZERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER .22UH 13.0A SMD 220nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.175
Anaheim, CA, United States
INDUCTOR POWER .22UH 13.0A SMD 220nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«
IHLP1616BZERR22M01
INDUCTOR POWER .22UH 13.0A SMD 220nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel« IHLP1616BZERR22M01
INDUCTOR POWER .22UH 13.0A SMD 220nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .22UH 13.0A SMD 220nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
Inductor, Shielded, 220Nh, 13A, 20%; Inductance Vishay - 81Y7966 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 13A, 20%; Inductance Vishay
81Y7966
Inductor, Shielded, 220Nh, 13A, 20%; Inductance Vishay 81Y7966
INDUCTOR, SHIELDED, 220NH, 13A, 20%; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0086ohmRoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 13A, 20%; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; Inductor Case / Package:-; DC Resistance Max:0.0086ohmRoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay - 45M5857 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay
45M5857
Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay 45M5857
INDUCTOR, SHIELDED, 220NH, 24A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielde d; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 24A, SMD, FULL REEL; Inductance:220nH; RMS Current (Irms):13A; Inductor Construction:Shielded; Saturation Current (Isat):24A; Product Range:IHLP-1616BZ-01 Series; Inductor Case / Package:- RoHS Compliant: Yes

Supplier's Site
Fixed Inductors .22uH 20% - 873-IHLP1616BZERR22M01 - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors .22uH 20%
873-IHLP1616BZERR22M01
Fixed Inductors .22uH 20% 873-IHLP1616BZERR22M01
Fixed Inductors .22uH 20%

Fixed Inductors .22uH 20%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1046-6-ND 7486776 7486776P 71-IHLP1616BZERR22M01 IHLP1616BZERR22M01 81Y7966 45M5857 873-IHLP1616BZERR22M01
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 0.22uH 13A Inductor and Choke INDUCTOR POWER .22UH 13.0A SMD 220nH 13A 24A 13A - ¦20% Shielded 8 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.079"" H (4.45mm x 4.06mm x 2.00mm) Surface Mount Digi-Reel« Inductor, Shielded, 220Nh, 13A, 20%; Inductance Vishay Inductor, Shielded, 220Nh, 24A, Smd, Full Reel; Inductance Vishay Fixed Inductors .22uH 20%
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0080 ohms 0.0080 ohms 0.0080 ohms 0.0086 ohms 0.0080 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J224JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details