Vishay Intertechnology, Inc. Fixed Inductors - IHLP2525CZER100M07 IHLP2525CZER100M07

Description
Manufacturer: Vishay Win Source Part Number: 921064-IHLP2525CZER1 00M07 Series: IHLP-2525CZ-07 Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Shielded Molded Inductor 3 A 97.71mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 921064-IHLP2525CZER1 00M07 Series: IHLP-2525CZ-07 Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Shielded Molded Inductor 3 A 97.71mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - IHLP2525CZER100M07
921064-IHLP2525CZER100M07
Fixed Inductors - IHLP2525CZER100M07 921064-IHLP2525CZER100M07
Manufacturer: Vishay Win Source Part Number: 921064-IHLP2525CZER1 00M07 Series: IHLP-2525CZ-07 Operating Temperature Range: -55°C ~ 125°C Features: 10 µH Shielded Molded Inductor 3 A 97.71mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000

Manufacturer: Vishay
Win Source Part Number: 921064-IHLP2525CZER100M07
Series: IHLP-2525CZ-07
Operating Temperature Range: -55°C ~ 125°C
Features: 10 µH Shielded Molded Inductor 3 A 97.71mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - IHLP2525CZER100M07-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP2525CZER100M07-ND
Fixed Inductors IHLP2525CZER100M07-ND
10µH Shielded Molded Inductor 3A 97.71mOhm Nonstandard

10µH Shielded Molded Inductor 3A 97.71mOhm Nonstandard

Buy Now Datasheet
10uH 100KHz 3A Inductor and Choke - 71-IHLP2525CZER100M07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uH 100KHz 3A Inductor and Choke
71-IHLP2525CZER100M07
10uH 100KHz 3A Inductor and Choke 71-IHLP2525CZER100M07
Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 3A 0.09771Ohm DCR 2525 T/R Product overview: IHLP2525CZER100M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M0 7 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 10uH 20% 100KHz Powdered Iron 3A 0.09771Ohm DCR 2525 T/R Product overview: IHLP2525CZER100M07 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uH, 100KHz, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10uH, 100KHz, 3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525CZER100M07 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270
Anaheim, CA, United States
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)
IHLP2525CZER100M07
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) IHLP2525CZER100M07
INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R - 873-IHLP2525CZER100M07 - Utmel Electronic Limited
Hong Kong, China
Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R
873-IHLP2525CZER100M07
Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R 873-IHLP2525CZER100M07
Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R

Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 921064-IHLP2525CZER100M07 IHLP2525CZER100M07-ND 71-IHLP2525CZER100M07 IHLP2525CZER100M07 873-IHLP2525CZER100M07
Product Name Fixed Inductors - IHLP2525CZER100M07 Fixed Inductors 10uH 100KHz 3A Inductor and Choke INDUCTOR POWER 10UH 3A SMD 10¦H 3A 7A 3A - ¦20% Shielded 97.71 mOhm - - General Purpose - 0.270"" L x 0.255"" W x 0.118"" H (6.86mm x 6.47mm x 3.00mm) Surface Mount Tape & Reel (TR) Inductor Power Shielded Wirewound 10uH 20% 100KHz 3A 97.71mOhm DCR 2525 T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0977 ohms 0.0977 ohms 0.0977 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details