150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)
150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)
150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)
150nH Unshielded Thick Film Inductor 80mA 9Ohm Max 0201 (0603 Metric)
Win Source Part Number: 1369650-LQP03TNR15H0
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Thick Film
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQP03
Product Status: Active
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201 (0603 Metric)
Base Product Number: LQP03TN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±3%
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Height - Seated (Max): 0.013" (0.33mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 150 nH
Current Rating (Amps): 80 mA
Shielding: Unshielded
DC Resistance (DCR): 9Ohm Max
Q @ Freq: 5 @ 100MHz
Frequency - Self Resonant: 650MHz
Inductance Frequency - Test: 100 MHz
FIXED IND 150NH 80MA 9 OHM SMD Product overview: LQP03TNR15H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 80MA, 9 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03TNR15H02D can be used for catalog matching and distributor lookup.
Fixed Inductors 0201 150nH 70mA +/-3%
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQP03TNR15H02D1CT-ND | 1369650-LQP03TNR15H02D | 71-LQP03TNR15H02D | 535-LQP03TNR15H02D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 80MA 9 OHM Inductor and Choke | Fixed Inductors 0201 150nH 70mA +/-3% |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Non-Magnetic | Ferrite | ||
| Configuration | Fixed | Fixed | Fixed | |
| Inductance Tolerance | 3 (+/- %) | 3 (+/- %) |