Murata Electronics 750MA 140MOHM Inductor and Choke LQG15HS4N3C02D

Description
FIXED IND 4.3NH 750MA 140MOHM SM Product overview: LQG15HS4N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N3C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.3NH 750MA 140MOHM SM Product overview: LQG15HS4N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N3C02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750MA 140MOHM Inductor and Choke - 71-LQG15HS4N3C02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 140MOHM Inductor and Choke
71-LQG15HS4N3C02D
750MA 140MOHM Inductor and Choke 71-LQG15HS4N3C02D
FIXED IND 4.3NH 750MA 140MOHM SM Product overview: LQG15HS4N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N3C02D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 750MA 140MOHM SM Product overview: LQG15HS4N3C02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQG15HS4N3C02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15125-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15125-6-ND
Fixed Inductors 490-15125-6-ND
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15125-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15125-1-ND
Fixed Inductors 490-15125-1-ND
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15125-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15125-2-ND
Fixed Inductors 490-15125-2-ND
4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Multilayer Inductor 750mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQG15HS4N3C02D
923749-LQG15HS4N3C02D
Fixed Inductors - LQG15HS4N3C02D 923749-LQG15HS4N3C02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923749-LQG15HS4N3C02 D Series: LQG15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Multilayer Inductor 140mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQG15HS Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-15125-6, 490-15125-1, 490-15125-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 923749-LQG15HS4N3C02D
Series: LQG15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Multilayer Inductor 140mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQG15HS
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-15125-6, 490-15125-1, 490-15125-2

Buy Now Datasheet
Fixed Inductors - LQG15HS4N3C02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQG15HS4N3C02D
Fixed Inductors LQG15HS4N3C02D
FIXED IND 4.3NH 750MA 140MOHM SM

FIXED IND 4.3NH 750MA 140MOHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQG15HS4N3C02D
Inductors/Coils/Transformers >> Inductors (SMD) LQG15HS4N3C02D
750mA 4.3nH 140mΩ 0402 Inductors (SMD) ROHS

750mA 4.3nH 140mΩ 0402 Inductors (SMD) ROHS

Supplier's Site Datasheet
FIXED IND 4.3NH 750MA 140 MOHM - 535-LQG15HS4N3C02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.3NH 750MA 140 MOHM
535-LQG15HS4N3C02D
FIXED IND 4.3NH 750MA 140 MOHM 535-LQG15HS4N3C02D
FIXED IND 4.3NH 750MA 140 MOHM

FIXED IND 4.3NH 750MA 140 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQG15HS4N3C02D 490-15125-6-ND 923749-LQG15HS4N3C02D LQG15HS4N3C02D LQG15HS4N3C02D 535-LQG15HS4N3C02D
Product Name 750MA 140MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQG15HS4N3C02D Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) FIXED IND 4.3NH 750MA 140 MOHM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Multilayer Multilayer; Multilayer
Core Material Air Air Air; Air
Inductance Range 0.0043 microH 0.0043 microH 0.0043 microH 0.0043 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details