Murata Electronics Fixed Inductors LQG15HZ3N3S02D

Description
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQG15HZ3N3S02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQG15HZ3N3S02D-ND
Fixed Inductors LQG15HZ3N3S02D-ND
3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

3.3nH Unshielded Multilayer Inductor 800mA 125mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R - 535-LQG15HZ3N3S02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R
535-LQG15HZ3N3S02D
Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R 535-LQG15HZ3N3S02D
Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R

Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQG15HZ3N3S02D-ND 535-LQG15HZ3N3S02D
Product Name Fixed Inductors Inductor RF Chip Multi-Layer 3.3nH 0.3nH 100MHz 8Q-Factor Air 800mA 125mOhm DCR 0402 Automotive T/R
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5.9 microH
DCR 0.0185 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers