Murata Electronics Fixed Inductors - LQM21PN4R7MGHL LQM21PN4R7MGHL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204411-LQM21PN4R7MG HL Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 20MHz Family Name: LQM21PN_GH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQM21PN4R7MGHB; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 1MHz
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204411-LQM21PN4R7MG HL Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 20MHz Family Name: LQM21PN_GH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQM21PN4R7MGHB; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 1MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQM21PN4R7MGHL is a fixed inductor designed for various applications, including consumer electronics, industrial equipment, and certain medical devices classified under GHTF Class A and B. It features an inductance value of 4.7 µH with a tolerance of ±20%. The inductor operates within a temperature range of -40°C to +85°C and has a maximum DC resistance of 275 mΩ. It can handle a rated current of 1.2 A and has a self-resonant frequency of 20 MHz. The component is packaged in a compact 0805 size and is shielded to minimize electromagnetic interference. It is suitable for surface mount technology (SMT) and is compliant with AEC-Q200 standards, making it a reliable choice for automotive and industrial applications. The inductor is also rated for high reliability, with a limited supply and demand status.

Datasheet Summary
Powered by GS/AI

The LQM21PN4R7MGHL is a fixed inductor designed for various applications, including consumer electronics, industrial equipment, and certain medical devices classified under GHTF Class A and B. It features an inductance value of 4.7 µH with a tolerance of ±20%. The inductor operates within a temperature range of -40°C to +85°C and has a maximum DC resistance of 275 mΩ. It can handle a rated current of 1.2 A and has a self-resonant frequency of 20 MHz. The component is packaged in a compact 0805 size and is shielded to minimize electromagnetic interference. It is suitable for surface mount technology (SMT) and is compliant with AEC-Q200 standards, making it a reliable choice for automotive and industrial applications. The inductor is also rated for high reliability, with a limited supply and demand status.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQM21PN4R7MGHL
1204411-LQM21PN4R7MGHL
Fixed Inductors - LQM21PN4R7MGHL 1204411-LQM21PN4R7MGHL
Manufacturer: Murata Electronics North America Win Source Part Number: 1204411-LQM21PN4R7MG HL Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Current - Saturation: 250mA Frequency - Self Resonant: 20MHz Family Name: LQM21PN_GH Categories: Inductors, Coils, Chokes DC Resistance (DCR): 275mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0805 Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LQM21PN4R7MGHB; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Current Rating (Amps): 1.2A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204411-LQM21PN4R7MGHL
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Current - Saturation: 250mA
Frequency - Self Resonant: 20MHz
Family Name: LQM21PN_GH
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 275mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0805
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQM21PN4R7MGHB;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Current Rating (Amps): 1.2A
Inductance Frequency - Test: 1MHz

Buy Now Datasheet
4.7uH 1MHz 1A Inductor and Choke - 71-LQM21PN4R7MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 1MHz 1A Inductor and Choke
71-LQM21PN4R7MGHL
4.7uH 1MHz 1A Inductor and Choke 71-LQM21PN4R7MGHL
Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 1A 0.275Ohm DCR 0805 T/R Product overview: LQM21PN4R7MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN4R7MGHL can be used for catalog matching and distributor lookup.

Inductor Power Chip Shielded Multi-Layer 4.7uH 20% 1MHz Ferrite 1A 0.275Ohm DCR 0805 T/R Product overview: LQM21PN4R7MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 1MHz, 1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 1MHz, 1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM21PN4R7MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16633-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16633-2-ND
Fixed Inductors 490-16633-2-ND
4.7µH Shielded Multilayer Inductor 1.2A 275mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 1.2A 275mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16633-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16633-6-ND
Fixed Inductors 490-16633-6-ND
4.7µH Shielded Multilayer Inductor 1.2A 275mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 1.2A 275mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16633-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16633-1-ND
Fixed Inductors 490-16633-1-ND
4.7µH Shielded Multilayer Inductor 1.2A 275mOhm Max 0805 (2012 Metric)

4.7µH Shielded Multilayer Inductor 1.2A 275mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - LQM21PN4R7MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM21PN4R7MGHL
Fixed Inductors LQM21PN4R7MGHL
FIXED IND 4.7UH 1.2A 275MOHM SMD

FIXED IND 4.7UH 1.2A 275MOHM SMD

Supplier's Site Datasheet
FIXED IND 4.7UH 1.2A 275 MOHM - 535-LQM21PN4R7MGHL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 1.2A 275 MOHM
535-LQM21PN4R7MGHL
FIXED IND 4.7UH 1.2A 275 MOHM 535-LQM21PN4R7MGHL
FIXED IND 4.7UH 1.2A 275 MOHM

FIXED IND 4.7UH 1.2A 275 MOHM

Supplier's Site
Inductor, 4.7Uh, 20Mhz, 0805 Rohs Compliant Murata - 76AH5528 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20Mhz, 0805 Rohs Compliant Murata
76AH5528
Inductor, 4.7Uh, 20Mhz, 0805 Rohs Compliant Murata 76AH5528
INDUCTOR, 4.7UH, 20MHZ, 0805 ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, 20MHZ, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204411-LQM21PN4R7MGHL 71-LQM21PN4R7MGHL 490-16633-2-ND LQM21PN4R7MGHL 535-LQM21PN4R7MGHL 76AH5528
Product Name Fixed Inductors - LQM21PN4R7MGHL 4.7uH 1MHz 1A Inductor and Choke Fixed Inductors Fixed Inductors FIXED IND 4.7UH 1.2A 275 MOHM Inductor, 4.7Uh, 20Mhz, 0805 Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Technology Standard; Multilayer Power Chip Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-033 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers