100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric)
100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric)
100nH Unshielded Multilayer Inductor 200mA 1.25Ohm Max 0402 (1005 Metric)
FIXED IND 100NH 200MA 1.25OHM SM
FIXED IND 100NH 200MA 1.25 OHM
200mA 100nH ±3% 1.25Ω 0402 Inductors (SMD) ROHS
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-15137-2-ND | LQG15HSR10H02D | 535-LQG15HSR10H02D | LQG15HSR10H02D |
| Product Name | Fixed Inductors | Fixed Inductors | FIXED IND 100NH 200MA 1.25 OHM | Inductors/Coils/Transformers >> Inductors (SMD) |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Multilayer | Multilayer; Multilayer | ||
| Core Material | Air | Air; Air | ||
| Configuration | Fixed | Fixed |