FIXED IND 9.1NH 400MA 160MOHM SM Product overview: LQW04AN9N1C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MA, 160MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 400MA, 160MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN9N1C00D can be used for catalog matching and distributor lookup.
9.1nH Unshielded Wirewound Inductor 400mA 160mOhm Max 0302 (0804 Metric)
Fixed Inductors 9.1nH 0.2nH 100MHz
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN9N1C00D | LQW04AN9N1C00D-ND | 535-LQW04AN9N1C00D |
| Product Name | 400MA 160MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors 9.1nH 0.2nH 100MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | |
| Inductance Range | 0.0091 microH | 0.0091 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) |