Murata Electronics SMD 1UH 2.3A 63 MOHM Inductor and Choke LQM2HPN1R0MGHL

Description
FIXED IND 1UH 2.3A 63 MOHM SMD Product overview: LQM2HPN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.3A 63 MOHM SMD Product overview: LQM2HPN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGHL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.3A 63 MOHM Inductor and Choke - 71-LQM2HPN1R0MGHL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.3A 63 MOHM Inductor and Choke
71-LQM2HPN1R0MGHL
SMD 1UH 2.3A 63 MOHM Inductor and Choke 71-LQM2HPN1R0MGHL
FIXED IND 1UH 2.3A 63 MOHM SMD Product overview: LQM2HPN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGHL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.3A 63 MOHM SMD Product overview: LQM2HPN1R0MGHL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.3A, 63 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.3A, 63 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM2HPN1R0MGHL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQM2HPN1R0MGHLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.3A 63 MOHM SMD

FIXED IND 1UH 2.3A 63 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQM2HPN1R0MGHLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 2.3A 63 MOHM SMD

FIXED IND 1UH 2.3A 63 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQM2HPN1R0MGHLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

1µH Shielded Multilayer Inductor 2.3A 63mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQM2HPN1R0MGHL
804711-LQM2HPN1R0MGHL
Fixed Inductors - LQM2HPN1R0MGHL 804711-LQM2HPN1R0MGHL
Manufacturer: Murata Electronics Win Source Part Number: 804711-LQM2HPN1R0MGH L Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2A Frequency - Self Resonant: 50MHz DC Resistance (DCR): 63mOhm Max Supplier Device Package: 1008 (2520 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 804711-LQM2HPN1R0MGHL
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2A
Frequency - Self Resonant: 50MHz
DC Resistance (DCR): 63mOhm Max
Supplier Device Package: 1008 (2520 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - LQM2HPN1R0MGHL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQM2HPN1R0MGHL
Fixed Inductors LQM2HPN1R0MGHL
FIXED IND 1UH 2.3A 63 MOHM SMD

FIXED IND 1UH 2.3A 63 MOHM SMD

Supplier's Site Datasheet
Fixed Inductors 1008 1.0uH 2.3A +/-20% - 535-LQM2HPN1R0MGHL - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 1008 1.0uH 2.3A +/-20%
535-LQM2HPN1R0MGHL
Fixed Inductors 1008 1.0uH 2.3A +/-20% 535-LQM2HPN1R0MGHL
Fixed Inductors 1008 1.0uH 2.3A +/-20%

Fixed Inductors 1008 1.0uH 2.3A +/-20%

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQM2HPN1R0MGHL
Inductors/Coils/Transformers >> Inductors (SMD) LQM2HPN1R0MGHL
2A 1uH ±20% 2A 50mΩ 1008 Inductors (SMD) ROHS

2A 1uH ±20% 2A 50mΩ 1008 Inductors (SMD) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQM2HPN1R0MGHL 490-LQM2HPN1R0MGHLCT-ND 804711-LQM2HPN1R0MGHL LQM2HPN1R0MGHL 535-LQM2HPN1R0MGHL LQM2HPN1R0MGHL
Product Name SMD 1UH 2.3A 63 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQM2HPN1R0MGHL Fixed Inductors Fixed Inductors 1008 1.0uH 2.3A +/-20% Inductors/Coils/Transformers >> Inductors (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer Standard; Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176637-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 5.6 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details