10uH 20% Ferrite SMD Inductor 0805 120mA 700mR DCR Product overview: LB2012T100M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 120mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 120mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LB2012T100M can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)
10µH Unshielded Wirewound Inductor 120mA 700mOhm 0805 (2012 Metric)
Fixed Inductors 0805 10uH 910mOhms +/-20%Tol 120mA
FIXED IND 10UH 120MA 700MOHM SMD
WIREWOUND INDUCTOR, 10UH, 0.12A, 20% 32MHZ; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series; Core Material:FerriteRoHS
WIREWOUND INDUCTOR, 10UH, 0.12A, 20% 32MHZ, FULL REEL; Inductance:10µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:32MHz; DC Current Rating:120mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:LB Series RoHS Compliant: Yes
120mA 10uH ±20% 0805 Power Inductors ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 71-LB2012T100M | 587-5875-2-ND | 782-LB2012T100M | LB2012T100M | 22J1643 | 95H1572 | LB2012T100M |
| Product Name | SMD 10uH 120mA Inductor and Choke | Fixed Inductors | Fixed Inductors 0805 10uH 910mOhms +/-20%Tol 120mA | Fixed Inductors | Wirewound Inductor, 10Uh, 0.12A, 20% 32Mhz; Inductance Taiyo Yuden | Wirewound Inductor, 10Uh, 0.12A, 20% 32Mhz, Full Reel; Inductance Taiyo Yuden | Inductors/Coils/Transformers >> Power Inductors |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 C (-13 F) | -25 to 105 C (-13 to 221 F) |