Vishay Precision Group INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max IHLP1616ABERR10M01

Description
INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max - IHLP1616ABERR10M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max
IHLP1616ABERR10M01
INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max IHLP1616ABERR10M01
INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max - - General Purpose - 0.175"" L x 0.160"" W x 0.047"" H (4.45mm x 4.06mm x 1.20mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-2568-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2568-2-ND
Fixed Inductors 541-2568-2-ND
100nH Shielded Molded Inductor 11.5A 6mOhm Max Nonstandard

100nH Shielded Molded Inductor 11.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2568-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2568-1-ND
Fixed Inductors 541-2568-1-ND
100nH Shielded Molded Inductor 11.5A 6mOhm Max Nonstandard

100nH Shielded Molded Inductor 11.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-2568-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-2568-6-ND
Fixed Inductors 541-2568-6-ND
100nH Shielded Molded Inductor 11.5A 6mOhm Max Nonstandard

100nH Shielded Molded Inductor 11.5A 6mOhm Max Nonstandard

Buy Now Datasheet
SMD 11.5A Inductor and Choke - 71-IHLP1616ABERR10M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.5A Inductor and Choke
71-IHLP1616ABERR10M01
SMD 11.5A Inductor and Choke 71-IHLP1616ABERR10M01
SMD Shielded Inductor 100nH 11.5A 6mR 1616 Product overview: IHLP1616ABERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR10M0 1 can be used for catalog matching and distributor lookup.

SMD Shielded Inductor 100nH 11.5A 6mR 1616 Product overview: IHLP1616ABERR10M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 11.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP1616ABERR10M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS - 17930-IHLP1616ABERR10M01 - Utmel Electronic Limited
Hong Kong, China
12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS
17930-IHLP1616ABERR10M01
12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS 17930-IHLP1616ABERR10M01
12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS

12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS

Supplier's Site
IHLP Series 1616 0.1 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor - 866-IHLP1616ABERR10M01 - Utmel Electronic Limited
Hong Kong, China
IHLP Series 1616 0.1 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor
866-IHLP1616ABERR10M01
IHLP Series 1616 0.1 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor 866-IHLP1616ABERR10M01
IHLP Series 1616 0.1 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor

IHLP Series 1616 0.1 uH 20% 11.5A Shielded Low Profile High Current SMT Inductor

Supplier's Site
Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay - 56AC1007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay
56AC1007
Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay 56AC1007
INDUCTOR, SHIELDED, 100NH, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.006ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 11.5A; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; DC Resistance Max:0.006ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay - 33R0077 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay
33R0077
Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay 33R0077
INDUCTOR, SHIELDED, 100NH, 25A, SMD; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:-; Power Inductor Case:4.45mm x 4.06mm x 1.2mm; DC Resistance Max:6000µohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 25A, SMD; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:-; Power Inductor Case:4.45mm x 4.06mm x 1.2mm; DC Resistance Max:6000µohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay - 45M5842 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay
45M5842
Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay 45M5842
INDUCTOR, SHIELDED, 100NH, 25A, SMD; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; Product Length:4.45mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100NH, 25A, SMD; Inductance:100nH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:IHLP-1616AB-01 Series; Inductor Case / Package:-; Product Length:4.45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP1616ABERR10M01 541-2568-2-ND 71-IHLP1616ABERR10M01 17930-IHLP1616ABERR10M01 56AC1007 45M5842
Product Name INDUCTOR POWER .10UH 11.5A SMD 100nH 11.5A 25A 11.5A - ¦20% Shielded 6 mOhm Max Fixed Inductors SMD 11.5A Inductor and Choke 12A 100nH ±20% 12A 5mΩ - Inductors (SMD) ROHS Inductor, Shielded, 100Nh, 11.5A; Inductance Vishay Inductor, Shielded, 100Nh, 25A, Smd; Inductance Vishay
Application General Purpose
Inductance Range 0.1000 microH 0.1000 microH 0.1000 microH 0.1000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0060 ohms 0.0060 ohms 0.0060 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT50-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details