Murata Electronics SMD 50MA 600MOHM Inductor and Choke LQM18NNR18K00D

Description
FIXED IND 180NH 50MA 600MOHM SMD Product overview: LQM18NNR18K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR18K00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180NH 50MA 600MOHM SMD Product overview: LQM18NNR18K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR18K00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50MA 600MOHM Inductor and Choke - 71-LQM18NNR18K00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 600MOHM Inductor and Choke
71-LQM18NNR18K00D
SMD 50MA 600MOHM Inductor and Choke 71-LQM18NNR18K00D
FIXED IND 180NH 50MA 600MOHM SMD Product overview: LQM18NNR18K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR18K00D can be used for catalog matching and distributor lookup.

FIXED IND 180NH 50MA 600MOHM SMD Product overview: LQM18NNR18K00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 600MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQM18NNR18K00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1124966-LQM18NNR18K00D
Inductors, Coils, Chokes - Fixed Inductors 1124966-LQM18NNR18K00D
Win Source Part Number: 1124966-LQM18NNR18K0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQM18 Type: Multilayer Package: Tape & Reel Shielding: Shielded Inductance: 180 nH Height - Seated (Max): 0.037" (0.95mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 25MHz Frequency - Self Resonant: 165MHz Package / Case: 0603 (1608 Metric) DC Resistance (DCR): 600mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 50 mA Inductance Frequency - Test: 25 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: LQM18NNR18K00D-ND,49 0-6676-1,490-6676-2, 490-6676-6 Base Product Number: LQM18NN

Win Source Part Number: 1124966-LQM18NNR18K00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQM18
Type: Multilayer
Package: Tape & Reel
Shielding: Shielded
Inductance: 180 nH
Height - Seated (Max): 0.037" (0.95mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 25MHz
Frequency - Self Resonant: 165MHz
Package / Case: 0603 (1608 Metric)
DC Resistance (DCR): 600mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 50 mA
Inductance Frequency - Test: 25 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: LQM18NNR18K00D-ND,490-6676-1,490-6676-2,490-6676-6
Base Product Number: LQM18NN

Buy Now Datasheet
Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm - 535-LQM18NNR18K00D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm
535-LQM18NNR18K00D
Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm 535-LQM18NNR18K00D
Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm

Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQM18NNR18K00D 1124966-LQM18NNR18K00D 535-LQM18NNR18K00D
Product Name SMD 50MA 600MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 0603 180nH +/-10% DCR 0.60ohm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Standard; Multilayer
Core Material Ferrite Ferrite
Inductance Range 0.1800 microH 0.1800 microH 0.1800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0302CS-3N0XJLU - 1174615-0302CS-3N0XJLU - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0030 microH
View Details