Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQW15AN40NG00D

Description
Win Source Part Number: 1369877-LQW15AN40NG0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 40 nH Current Rating (Amps): 250 mA Shielding: Unshielded DC Resistance (DCR): 700mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369877-LQW15AN40NG0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 40 nH Current Rating (Amps): 250 mA Shielding: Unshielded DC Resistance (DCR): 700mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3GHz Inductance Frequency - Test: 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369877-LQW15AN40NG00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369877-LQW15AN40NG00D
Inductors, Coils, Chokes - Fixed Inductors 1369877-LQW15AN40NG00D
Win Source Part Number: 1369877-LQW15AN40NG0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±2% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 40 nH Current Rating (Amps): 250 mA Shielding: Unshielded DC Resistance (DCR): 700mOhm Max Q @ Freq: 25 @ 250MHz Frequency - Self Resonant: 3GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369877-LQW15AN40NG00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±2%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 40 nH
Current Rating (Amps): 250 mA
Shielding: Unshielded
DC Resistance (DCR): 700mOhm Max
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 3GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
SMD 250MA 0.7OHM Inductor and Choke - 71-LQW15AN40NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 0.7OHM Inductor and Choke
71-LQW15AN40NG00D
SMD 250MA 0.7OHM Inductor and Choke 71-LQW15AN40NG00D
FIXED IND 40NH 250MA 0.7OHM SMD Product overview: LQW15AN40NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN40NG00D can be used for catalog matching and distributor lookup.

FIXED IND 40NH 250MA 0.7OHM SMD Product overview: LQW15AN40NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.7OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN40NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6816-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6816-1-ND
Fixed Inductors 490-6816-1-ND
40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6816-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6816-2-ND
Fixed Inductors 490-6816-2-ND
40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6816-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6816-6-ND
Fixed Inductors 490-6816-6-ND
40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

40nH Unshielded Wirewound Inductor 250mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R - 535-LQW15AN40NG00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R
535-LQW15AN40NG00D
Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R 535-LQW15AN40NG00D
Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R

Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R

Supplier's Site
Fixed Inductors - LQW15AN40NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN40NG00D
Fixed Inductors LQW15AN40NG00D
FIXED IND 40NH 250MA 0.7OHM SMD

FIXED IND 40NH 250MA 0.7OHM SMD

Supplier's Site Datasheet
Inductor, 40Nh, 3Ghz, 0.25A, 0402 Rohs Compliant Murata - 76AH5584 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 40Nh, 3Ghz, 0.25A, 0402 Rohs Compliant Murata
76AH5584
Inductor, 40Nh, 3Ghz, 0.25A, 0402 Rohs Compliant Murata 76AH5584
INDUCTOR, 40NH, 3GHZ, 0.25A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 40NH, 3GHZ, 0.25A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN40NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN40NG00D
250mA 40nH ±2% 0402 Power Inductors ROHS

250mA 40nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 1369877-LQW15AN40NG00D 71-LQW15AN40NG00D 490-6816-1-ND 535-LQW15AN40NG00D LQW15AN40NG00D 76AH5584 LQW15AN40NG00D
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 250MA 0.7OHM Inductor and Choke Fixed Inductors Inductor RF Chip Wirewound 40nH 2% 100MHz 25Q-Factor 250mA 700mOhm DCR 0402 Paper T/R Fixed Inductors Inductor, 40Nh, 3Ghz, 0.25A, 0402 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Inductance Range 0.0400 microH 0.0400 microH 0.0400 microH 0.0400 microH 0.0400 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details