Murata Power Solutions Fixed Inductors LQP03HQ2N7B02D

Description
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-13909-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13909-1-ND
Fixed Inductors 490-13909-1-ND
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13909-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13909-6-ND
Fixed Inductors 490-13909-6-ND
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 490-13909-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-13909-2-ND
Fixed Inductors 490-13909-2-ND
2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

2.7nH Unshielded Thick Film Inductor 600mA 120mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
600MA 120MOHM Inductor and Choke - 71-LQP03HQ2N7B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600MA 120MOHM Inductor and Choke
71-LQP03HQ2N7B02D
600MA 120MOHM Inductor and Choke 71-LQP03HQ2N7B02D
FIXED IND 2.7NH 600MA 120MOHM SM Product overview: LQP03HQ2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N7B02D can be used for catalog matching and distributor lookup.

FIXED IND 2.7NH 600MA 120MOHM SM Product overview: LQP03HQ2N7B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MA, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 600MA, 120MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP03HQ2N7B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP03HQ2N7B02D
1057286-LQP03HQ2N7B02D
Fixed Inductors - LQP03HQ2N7B02D 1057286-LQP03HQ2N7B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057286-LQP03HQ2N7B0 2D Packaging: Reel - TR Type: Thin Film Current Rating: 600mA Inductance: 2.7nH Height - Seated (Max): 0.017" (0.42mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 500MHz Frequency - Self Resonant: 9GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 120 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0201 (0603 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057286-LQP03HQ2N7B02D
Packaging: Reel - TR
Type: Thin Film
Current Rating: 600mA
Inductance: 2.7nH
Height - Seated (Max): 0.017" (0.42mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 500MHz
Frequency - Self Resonant: 9GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 120 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0201 (0603 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIXED IND 2.7NH 600MA 120 MOHM - 535-LQP03HQ2N7B02D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 2.7NH 600MA 120 MOHM
535-LQP03HQ2N7B02D
FIXED IND 2.7NH 600MA 120 MOHM 535-LQP03HQ2N7B02D
FIXED IND 2.7NH 600MA 120 MOHM

FIXED IND 2.7NH 600MA 120 MOHM

Supplier's Site
Inductor, 2.7Nh, 0.6A, 0201, Multilayer; Inductance Murata - 57AC7004 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Nh, 0.6A, 0201, Multilayer; Inductance Murata
57AC7004
Inductor, 2.7Nh, 0.6A, 0201, Multilayer; Inductance Murata 57AC7004
INDUCTOR, 2.7NH, 0.6A, 0201, MULTILAYER; Inductance:2.7nH; Product Range:LQP03HQ_02 Series; DC Current Rating:600mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.12ohm; RoHS Compliant: Yes

INDUCTOR, 2.7NH, 0.6A, 0201, MULTILAYER; Inductance:2.7nH; Product Range:LQP03HQ_02 Series; DC Current Rating:600mA; High Frequency Inductor Case:0201 [0603 Metric]; Inductor Construction:Thin Film; DC Resistance Max:0.12ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-13909-1-ND 71-LQP03HQ2N7B02D 1057286-LQP03HQ2N7B02D 535-LQP03HQ2N7B02D 57AC7004
Product Name Fixed Inductors 600MA 120MOHM Inductor and Choke Fixed Inductors - LQP03HQ2N7B02D FIXED IND 2.7NH 600MA 120 MOHM Inductor, 2.7Nh, 0.6A, 0201, Multilayer; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite
Configuration Fixed Fixed
DCR 0.1200 ohms 0.1200 ohms 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 486-DLO1-24-0006TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details