Murata Electronics Fixed Inductors LQW15AN16NG80D

Description
FIXED IND 16NH 1A 126 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 16NH 1A 126 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN16NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 16NH 1A 126 MOHM SMD

FIXED IND 16NH 1A 126 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN16NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

16nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN16NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 16NH 1A 126 MOHM SMD

FIXED IND 16NH 1A 126 MOHM SMD

Buy Now Datasheet
SMD 1A 0.126OHM Inductor and Choke - 71-LQW15AN16NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.126OHM Inductor and Choke
71-LQW15AN16NG80D
SMD 1A 0.126OHM Inductor and Choke 71-LQW15AN16NG80D
FIXED IND 16NH 1A 0.126OHM SMD Product overview: LQW15AN16NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.126OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.126OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NG80D can be used for catalog matching and distributor lookup.

FIXED IND 16NH 1A 0.126OHM SMD Product overview: LQW15AN16NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.126OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.126OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328018-LQW15AN16NG80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328018-LQW15AN16NG80D
Inductors, Coils, Chokes - Fixed Inductors 1328018-LQW15AN16NG80D
Manufacturer: Murata Electronics Win Source Part Number: 1328018-LQW15AN16NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Inductance: 16 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±2% Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 5GHz DC Resistance (DCR): 126mOhm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Base Product Number: LQW15AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328018-LQW15AN16NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Inductance: 16 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 5GHz
DC Resistance (DCR): 126mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Base Product Number: LQW15AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors 0402 16nH 370mA +/-2% - 535-LQW15AN16NG80D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0402 16nH 370mA +/-2%
535-LQW15AN16NG80D
Fixed Inductors 0402 16nH 370mA +/-2% 535-LQW15AN16NG80D
Fixed Inductors 0402 16nH 370mA +/-2%

Fixed Inductors 0402 16nH 370mA +/-2%

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN16NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN16NG80D
1A 16nH ±2% 0402 Power Inductors ROHS

1A 16nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN16NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN16NG80D
Fixed Inductors LQW15AN16NG80D
FIXED IND 16NH 1A 0.126OHM SMD

FIXED IND 16NH 1A 0.126OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-LQW15AN16NG80DCT-ND 71-LQW15AN16NG80D 1328018-LQW15AN16NG80D 535-LQW15AN16NG80D LQW15AN16NG80D LQW15AN16NG80D
Product Name Fixed Inductors SMD 1A 0.126OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 0402 16nH 370mA +/-2% Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2284-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details