Murata Power Solutions SMD 330UH 95MA 8.2 OHM Inductor and Choke LQH43MN331J03L

Description
FIXED IND 330UH 95MA 8.2 OHM SMD Product overview: LQH43MN331J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 95MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 95MA, 8.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN331J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 330UH 95MA 8.2 OHM SMD Product overview: LQH43MN331J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 95MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 95MA, 8.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN331J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 330UH 95MA 8.2 OHM Inductor and Choke - 71-LQH43MN331J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 95MA 8.2 OHM Inductor and Choke
71-LQH43MN331J03L
SMD 330UH 95MA 8.2 OHM Inductor and Choke 71-LQH43MN331J03L
FIXED IND 330UH 95MA 8.2 OHM SMD Product overview: LQH43MN331J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 95MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 95MA, 8.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN331J03L can be used for catalog matching and distributor lookup.

FIXED IND 330UH 95MA 8.2 OHM SMD Product overview: LQH43MN331J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 95MA, 8.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 95MA, 8.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN331J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN331J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN331J03LCT-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN331J03LTR-ND - DigiKey
Thief River Falls, MN, United States
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN331J03L
719066-LQH43MN331J03L
Fixed Inductors - LQH43MN331J03L 719066-LQH43MN331J03L
Manufacturer: Murata Electronics North America Win Source Part Number: 719066-LQH43MN331J03 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 330μH Tolerance: ±5% Material - Core: Ferrite Frequency - Self Resonant: 3.6MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 8.2Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 1812 (4532 Metric) Height - Seated (Maximum): 0.110" (2.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Q at Freq: 40 at 796kHz Current Rating (Amps): 95mA Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 719066-LQH43MN331J03L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 330μH
Tolerance: ±5%
Material - Core: Ferrite
Frequency - Self Resonant: 3.6MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 8.2Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 1812 (4532 Metric)
Height - Seated (Maximum): 0.110" (2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Q at Freq: 40 at 796kHz
Current Rating (Amps): 95mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors 330uH 5% - 535-LQH43MN331J03L - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 330uH 5%
535-LQH43MN331J03L
Fixed Inductors 330uH 5% 535-LQH43MN331J03L
Fixed Inductors 330uH 5%

Fixed Inductors 330uH 5%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN331J03L 490-LQH43MN331J03LDKR-ND 719066-LQH43MN331J03L 535-LQH43MN331J03L
Product Name SMD 330UH 95MA 8.2 OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH43MN331J03L Fixed Inductors 330uH 5%
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 330 microH 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Specs
Application RF Choke
View Details