Taiyo Yuden Co., Ltd. Fixed Inductors LBM2016TR82J

Description
820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)
Request a Quote Datasheet
Description
820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 587-3106-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3106-6-ND
Fixed Inductors 587-3106-6-ND
820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)

820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3106-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3106-1-ND
Fixed Inductors 587-3106-1-ND
820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)

820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 587-3106-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
587-3106-2-ND
Fixed Inductors 587-3106-2-ND
820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)

820nH Unshielded Wirewound Inductor 390mA 340mOhm 0806 (2016 Metric)

Buy Now Datasheet
SMD 0.82uH 390mA Inductor and Choke - 71-LBM2016TR82J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.82uH 390mA Inductor and Choke
71-LBM2016TR82J
SMD 0.82uH 390mA Inductor and Choke 71-LBM2016TR82J
SMD Inductor 0.82uH 5% Ferrite 390mA 0806 T/R Product overview: LBM2016TR82J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016TR82J can be used for catalog matching and distributor lookup.

SMD Inductor 0.82uH 5% Ferrite 390mA 0806 T/R Product overview: LBM2016TR82J from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.82uH, 390mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.82uH, 390mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LBM2016TR82J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA - 782-LBM2016TR82J - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA
782-LBM2016TR82J
Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA 782-LBM2016TR82J
Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA

Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA

Supplier's Site
Inductor, 820Nh, 390Ma, 5%, 250Mhz ,smd; Inductance Taiyo Yuden - 82T8631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, 390Ma, 5%, 250Mhz ,smd; Inductance Taiyo Yuden
82T8631
Inductor, 820Nh, 390Ma, 5%, 250Mhz ,smd; Inductance Taiyo Yuden 82T8631
INDUCTOR, 820nH, 390mA, 5%, 250MHz ,SMD; Inductance:820nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:250MHz; DC Current Rating:390mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Product Length:2mm RoHS Compliant: Yes

INDUCTOR, 820nH, 390mA, 5%, 250MHz ,SMD; Inductance:820nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:250MHz; DC Current Rating:390mA; Inductor Case / Package:0806 [2016 Metric]; Product Range:LBM Series; Product Length:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 587-3106-6-ND 71-LBM2016TR82J 782-LBM2016TR82J 82T8631
Product Name Fixed Inductors SMD 0.82uH 390mA Inductor and Choke Fixed Inductors 0806 .82uH 442mOhms +/-5%Tol 390mA Inductor, 820Nh, 390Ma, 5%, 250Mhz ,smd; Inductance Taiyo Yuden
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details