Murata Electronics Fixed Inductors - LQH5BPZ100MT0L LQH5BPZ100MT0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923794-LQH5BPZ100MT0 L Series: LQH5 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Wirewound Inductor 1.6 A 127.2mOhm Max 2020 (5050 Metric) Package: 2020 (5050 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPZ Categories: Inductors Case / Package: 2020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923794-LQH5BPZ100MT0 L Series: LQH5 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Wirewound Inductor 1.6 A 127.2mOhm Max 2020 (5050 Metric) Package: 2020 (5050 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPZ Categories: Inductors Case / Package: 2020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH5BPZ100MT0L - 923794-LQH5BPZ100MT0L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPZ100MT0L
923794-LQH5BPZ100MT0L
Fixed Inductors - LQH5BPZ100MT0L 923794-LQH5BPZ100MT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 923794-LQH5BPZ100MT0 L Series: LQH5 Operating Temperature Range: -40°C ~ 85°C Features: 10 µH Shielded Wirewound Inductor 1.6 A 127.2mOhm Max 2020 (5050 Metric) Package: 2020 (5050 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPZ Categories: Inductors Case / Package: 2020 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923794-LQH5BPZ100MT0L
Series: LQH5
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µH Shielded Wirewound Inductor 1.6 A 127.2mOhm Max 2020 (5050 Metric)
Package: 2020 (5050 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPZ
Categories: Inductors
Case / Package: 2020
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
10UH 1.6A 127.2MOHM Inductor and Choke - 71-LQH5BPZ100MT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.6A 127.2MOHM Inductor and Choke
71-LQH5BPZ100MT0L
10UH 1.6A 127.2MOHM Inductor and Choke 71-LQH5BPZ100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM Product overview: LQH5BPZ100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.6A, 127.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.6A, 127.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ100MT0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.6A 127.2MOHM SM Product overview: LQH5BPZ100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.6A, 127.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.6A, 127.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPZ100MT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH5BPZ100MT0LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max 2020 (5050 Metric)

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max 2020 (5050 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH5BPZ100MT0LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.6A 127.2 MOHM

FIXED IND 10UH 1.6A 127.2 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH5BPZ100MT0LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 1.6A 127.2 MOHM

FIXED IND 10UH 1.6A 127.2 MOHM

Buy Now Datasheet
FIXED IND 10UH 1.6A 127.2MOHM SM - 535-LQH5BPZ100MT0L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 10UH 1.6A 127.2MOHM SM
535-LQH5BPZ100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM 535-LQH5BPZ100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM

FIXED IND 10UH 1.6A 127.2MOHM SM

Supplier's Site
Fixed Inductors - LQH5BPZ100MT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPZ100MT0L
Fixed Inductors LQH5BPZ100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM

FIXED IND 10UH 1.6A 127.2MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923794-LQH5BPZ100MT0L 71-LQH5BPZ100MT0L 490-LQH5BPZ100MT0LTR-ND 535-LQH5BPZ100MT0L LQH5BPZ100MT0L
Product Name Fixed Inductors - LQH5BPZ100MT0L 10UH 1.6A 127.2MOHM Inductor and Choke Fixed Inductors FIXED IND 10UH 1.6A 127.2MOHM SM Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2222SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469835P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details