2.2uH Shielded Power Inductor, 3.75A, 2525 SMD Product overview: IHLP2525AHER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 3.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 3.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2525AHER2R2M0
INDUCTOR POWER 2.2UH 3.75A SMD 2.2¦H 3.75A 13A 3.75A - ¦20% Shielded 46 mOhm Max - - General Purpose - 0.270"" L x 0.255"" W x 0.071"" H (6.86mm x 6.47mm x 1.80mm) Surface Mount Tape & Reel (TR)
2.2µH Shielded Molded Inductor 3.75A 46mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 3.75A 46mOhm Max Nonstandard
2.2µH Shielded Molded Inductor 3.75A 46mOhm Max Nonstandard
FIXED IND 2.2UH 3.75A 46 MOHM
INDUCTOR, SHIELDED, 2.2UH, 13A, SMD, FULL REEL; Inductance:2.2µH; RMS Current (Irms):3.75A; Inductor Construction:Shielde
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHLP2525AHER2R2M01 | IHLP2525AHER2R2M01 | 541-IHLP2525AHER2R2M01DKR-ND | 873-IHLP2525AHER2R2M01 | 83R8304 |
| Product Name | SMD 2.2uH 3.75A Inductor and Choke | INDUCTOR POWER 2.2UH 3.75A SMD 2.2¦H 3.75A 13A 3.75A - ¦20% Shielded 46 mOhm Max | Fixed Inductors | FIXED IND 2.2UH 3.75A 46 MOHM | Inductor, Shielded, 2.2Uh, 13A, Smd, Full Reel; Inductance Vishay |
| Core Material | Metal, Composite | ||||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Molded / Shielded | Shielded | Molded; Shielded | Shielded |