Murata Power Solutions SMD 22UH 540MA 480MOHM Inductor and Choke LQH3NPN220MMEL

Description
FIXED IND 22UH 540MA 480MOHM SMD Product overview: LQH3NPN220MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 540MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 540MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 540MA 480MOHM SMD Product overview: LQH3NPN220MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 540MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 540MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MMEL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 540MA 480MOHM Inductor and Choke - 71-LQH3NPN220MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 540MA 480MOHM Inductor and Choke
71-LQH3NPN220MMEL
SMD 22UH 540MA 480MOHM Inductor and Choke 71-LQH3NPN220MMEL
FIXED IND 22UH 540MA 480MOHM SMD Product overview: LQH3NPN220MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 540MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 540MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MMEL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 540MA 480MOHM SMD Product overview: LQH3NPN220MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 540MA, 480MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 540MA, 480MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH3NPN220MMELTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN220MMELCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPN220MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

22µH Shielded Wirewound Inductor 540mA 480mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327892-LQH3NPN220MMEL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327892-LQH3NPN220MMEL
Inductors, Coils, Chokes - Fixed Inductors 1327892-LQH3NPN220MMEL
Manufacturer: Murata Electronics Win Source Part Number: 1327892-LQH3NPN220MM EL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 22 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 10MHz DC Resistance (DCR): 480mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 540 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15949-6,490-1594 9-1,490-15949-2 Base Product Number: LQH3NPN Current - Saturation (Isat): 570mA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327892-LQH3NPN220MMEL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 22 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 10MHz
DC Resistance (DCR): 480mOhm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 540 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15949-6,490-15949-1,490-15949-2
Base Product Number: LQH3NPN
Current - Saturation (Isat): 570mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQH3NPN220MMEL
Inductors/Coils/Transformers >> Inductors (SMD) LQH3NPN220MMEL
540mA 22uH ±20% 400mΩ SMD,3x3mm Inductors (SMD) ROHS

540mA 22uH ±20% 400mΩ SMD,3x3mm Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN220MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN220MMEL
Fixed Inductors LQH3NPN220MMEL
FIXED IND 22UH 540MA 480MOHM SMD

FIXED IND 22UH 540MA 480MOHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata - 76AH5426 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata
76AH5426
Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata 76AH5426
INDUCTOR, 22UH, SEMISHIELDED, 0.86A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SEMISHIELDED, 0.86A ROHS COMPLIANT: YES

Supplier's Site Datasheet
FIXED IND 22UH 860MA 480 MOHM - 535-LQH3NPN220MMEL - Utmel Electronic Limited
Hong Kong, China
FIXED IND 22UH 860MA 480 MOHM
535-LQH3NPN220MMEL
FIXED IND 22UH 860MA 480 MOHM 535-LQH3NPN220MMEL
FIXED IND 22UH 860MA 480 MOHM

FIXED IND 22UH 860MA 480 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN220MMEL 490-LQH3NPN220MMELTR-ND 1327892-LQH3NPN220MMEL LQH3NPN220MMEL LQH3NPN220MMEL 76AH5426 535-LQH3NPN220MMEL
Product Name SMD 22UH 540MA 480MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors Inductor, 22Uh, Semishielded, 0.86A Rohs Compliant Murata FIXED IND 22UH 860MA 480 MOHM
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers