Vishay Intertechnology, Inc. Automotive 0.47uH 100KHz 30A Inductor and Choke IHLP4040DZERR47M5A

Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 30A 0.00166Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 30A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 30A 0.00166Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 30A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 0.47uH 100KHz 30A Inductor and Choke - 71-IHLP4040DZERR47M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uH 100KHz 30A Inductor and Choke
71-IHLP4040DZERR47M5A
Automotive 0.47uH 100KHz 30A Inductor and Choke 71-IHLP4040DZERR47M5A
Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 30A 0.00166Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 30A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M5 A can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.47uH 20% 100KHz Powdered Iron 30A 0.00166Ohm DCR 4040 Automotive T/R Product overview: IHLP4040DZERR47M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uH, 100KHz, 30A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 0.47uH, 100KHz, 30A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZERR47M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-IHLP4040DZERR47M5ATR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR47M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP4040DZERR47M5ACT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

470nH Shielded Molded Inductor 30A 1.66mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP4040DZERR47M5A
921087-IHLP4040DZERR47M5A
Fixed Inductors - IHLP4040DZERR47M5A 921087-IHLP4040DZERR47M5A
Manufacturer: Vishay Win Source Part Number: 921087-IHLP4040DZERR 47M5A Series: IHLP-4040DZ-5A Operating Temperature Range: -55°C ~ 125°C Features: Shielded Molded Inductor 1.66mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors Case / Package: 4040 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8504.50.4000 Other Part Number: 541-IHLP4040DZERR47M 5ACT, 541-IHLP4040DZERR47M 5ADKR, 541-IHLP4040DZERR47M 5ATR, IHLP4040DZERR47M5A-N D

Manufacturer: Vishay
Win Source Part Number: 921087-IHLP4040DZERR47M5A
Series: IHLP-4040DZ-5A
Operating Temperature Range: -55°C ~ 125°C
Features: Shielded Molded Inductor 1.66mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.50.4000
Other Part Number: 541-IHLP4040DZERR47M5ACT, 541-IHLP4040DZERR47M5ADKR, 541-IHLP4040DZERR47M5ATR, IHLP4040DZERR47M5A-ND

Buy Now Datasheet
Inductor, 0.47Uh, Shielded, 30A Rohs Compliant Vishay - 62AJ4057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, Shielded, 30A Rohs Compliant Vishay
62AJ4057
Inductor, 0.47Uh, Shielded, 30A Rohs Compliant Vishay 62AJ4057
INDUCTOR, 0.47UH, SHIELDED, 30A ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, SHIELDED, 30A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors 0.47uH 20% e-field Shield - 873-IHLP4040DZERR47M5A - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0.47uH 20% e-field Shield
873-IHLP4040DZERR47M5A
Fixed Inductors 0.47uH 20% e-field Shield 873-IHLP4040DZERR47M5A
Fixed Inductors 0.47uH 20% e-field Shield

Fixed Inductors 0.47uH 20% e-field Shield

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP4040DZERR47M5A 541-IHLP4040DZERR47M5ATR-ND 921087-IHLP4040DZERR47M5A 62AJ4057 873-IHLP4040DZERR47M5A
Product Name Automotive 0.47uH 100KHz 30A Inductor and Choke Fixed Inductors Fixed Inductors - IHLP4040DZERR47M5A Inductor, 0.47Uh, Shielded, 30A Rohs Compliant Vishay Fixed Inductors 0.47uH 20% e-field Shield
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET3542-053 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 18000 to 500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details