Kyocera Corporation RF Chip Inductor L08053R3CEWTR

Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet
Description
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - L08053R3CEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08053R3CEWTR
RF Chip Inductor L08053R3CEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
Fixed Inductors - 478-L08053R3CEWTRDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 750MA 110 MOHM

FIXED IND 3.3NH 750MA 110 MOHM

Buy Now Datasheet
Fixed Inductors - 478-L08053R3CEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08053R3CEWTR-ND
Fixed Inductors 478-L08053R3CEWTR-ND
3.3nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)

3.3nH Unshielded Thin Film Inductor 750mA 110mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 478-L08053R3CEWTRCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
478-L08053R3CEWTRCT-ND
Fixed Inductors 478-L08053R3CEWTRCT-ND
FIXED IND 3.3NH 750MA 110 MOHM

FIXED IND 3.3NH 750MA 110 MOHM

Buy Now Datasheet
FIXED IND 3.3NH 750MA 110 MOHM - 66-L08053R3CEWTR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 3.3NH 750MA 110 MOHM
66-L08053R3CEWTR
FIXED IND 3.3NH 750MA 110 MOHM 66-L08053R3CEWTR
FIXED IND 3.3NH 750MA 110 MOHM

FIXED IND 3.3NH 750MA 110 MOHM

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08053R3CEWTR 478-L08053R3CEWTRDKR-ND 66-L08053R3CEWTR
Product Name RF Chip Inductor Fixed Inductors FIXED IND 3.3NH 750MA 110 MOHM
Application RF Choke
Inductance Range 0.0033 microH 0.0033 microH
DCR 0.1100 ohms 0.1100 ohms 0.1100 ohms
Rated DC Current 750 milliamps 750 milliamps
SRF 10000 MHz 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details