Murata Power Solutions SMD 10UH 400MA 560MOHM Inductor and Choke LQH43MN100J03L

Description
FIXED IND 10UH 400MA 560MOHM SMD Product overview: LQH43MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 400MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN100J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 400MA 560MOHM SMD Product overview: LQH43MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 400MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN100J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 400MA 560MOHM Inductor and Choke - 71-LQH43MN100J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 400MA 560MOHM Inductor and Choke
71-LQH43MN100J03L
SMD 10UH 400MA 560MOHM Inductor and Choke 71-LQH43MN100J03L
FIXED IND 10UH 400MA 560MOHM SMD Product overview: LQH43MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 400MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN100J03L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 400MA 560MOHM SMD Product overview: LQH43MN100J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 400MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN100J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Newest Parts - LQH43MN100J03L
1204368-LQH43MN100J03L
Newest Parts - LQH43MN100J03L 1204368-LQH43MN100J03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204368-LQH43MN100J0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 400mA Shielding: Unshielded Inductance: 10μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 35 @ 1MHz Frequency - Self Resonant: 23MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 560 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ASPI-3D18-100N-T; AISC-1812H-100K-T; ASPI-3D18-100N; Introduction Date: May 17, 2001 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204368-LQH43MN100J03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 400mA
Shielding: Unshielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 35 @ 1MHz
Frequency - Self Resonant: 23MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 560 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): ASPI-3D18-100N-T; AISC-1812H-100K-T; ASPI-3D18-100N;
Introduction Date: May 17, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN100J03LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN100J03LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN100J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)

10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R - 535-LQH43MN100J03L - Utmel Electronic Limited
Hong Kong, China
Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R
535-LQH43MN100J03L
Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R 535-LQH43MN100J03L
Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R

Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R

Supplier's Site
Inductor, 10Uh, Unshielded, 0.4A Rohs Compliant Murata - 76AH5479 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Unshielded, 0.4A Rohs Compliant Murata
76AH5479
Inductor, 10Uh, Unshielded, 0.4A Rohs Compliant Murata 76AH5479
INDUCTOR, 10UH, UNSHIELDED, 0.4A ROHS COMPLIANT: YES

INDUCTOR, 10UH, UNSHIELDED, 0.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH43MN100J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN100J03L
Fixed Inductors LQH43MN100J03L
FIXED IND 10UH 400MA 560MOHM SMD

FIXED IND 10UH 400MA 560MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN100J03L 1204368-LQH43MN100J03L 490-LQH43MN100J03LTR-ND 535-LQH43MN100J03L 76AH5479 LQH43MN100J03L
Product Name SMD 10UH 400MA 560MOHM Inductor and Choke Newest Parts - LQH43MN100J03L Fixed Inductors Ind General Purpose Chip Unshielded Wirewound 10uH 5% 1MHz 35Q-Factor Ferrite 400mA 1812 Embossed T/R Inductor, 10Uh, Unshielded, 0.4A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details