Murata Electronics Fixed Inductors - LQH32PB4R7NN0L LQH32PB4R7NN0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780044-LQH32PB4R7NN0 L Series: LQH32 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1A Frequency - Self Resonant: 40MHz Test Frequency: 1MHz Family Name: LQH32PB_N0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 216 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): LQH32PZ4R7NN0L; LQH32PZ4R7NN0K; CDRH2D18/HPNP-4R7NC; HDS2D14-4R7NTR; Introduction Date: August 21, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780044-LQH32PB4R7NN0 L Series: LQH32 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1A Frequency - Self Resonant: 40MHz Test Frequency: 1MHz Family Name: LQH32PB_N0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 216 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): LQH32PZ4R7NN0L; LQH32PZ4R7NN0K; CDRH2D18/HPNP-4R7NC; HDS2D14-4R7NTR; Introduction Date: August 21, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH32PB4R7NN0L
780044-LQH32PB4R7NN0L
Fixed Inductors - LQH32PB4R7NN0L 780044-LQH32PB4R7NN0L
Manufacturer: Murata Electronics North America Win Source Part Number: 780044-LQH32PB4R7NN0 L Series: LQH32 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 1A Shielding: Shielded Inductance: 4.7μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 1A Frequency - Self Resonant: 40MHz Test Frequency: 1MHz Family Name: LQH32PB_N0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 216 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.067" (1.70mm) Alternative Parts (Cross-Reference): LQH32PZ4R7NN0L; LQH32PZ4R7NN0K; CDRH2D18/HPNP-4R7NC; HDS2D14-4R7NTR; Introduction Date: August 21, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 780044-LQH32PB4R7NN0L
Series: LQH32
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 1A
Shielding: Shielded
Inductance: 4.7μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Self Resonant: 40MHz
Test Frequency: 1MHz
Family Name: LQH32PB_N0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 216 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.067" (1.70mm)
Alternative Parts (Cross-Reference): LQH32PZ4R7NN0L; LQH32PZ4R7NN0K; CDRH2D18/HPNP-4R7NC; HDS2D14-4R7NTR;
Introduction Date: August 21, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB4R7NN0LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB4R7NN0LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PB4R7NN0LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

4.7µH Shielded Wirewound Inductor 1A 180mOhm Nonstandard

Buy Now Datasheet
SMD 4.7UH 1A 180 MOHM Inductor and Choke - 71-LQH32PB4R7NN0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 1A 180 MOHM Inductor and Choke
71-LQH32PB4R7NN0L
SMD 4.7UH 1A 180 MOHM Inductor and Choke 71-LQH32PB4R7NN0L
FIXED IND 4.7UH 1A 180 MOHM SMD Product overview: LQH32PB4R7NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB4R7NN0L can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 1A 180 MOHM SMD Product overview: LQH32PB4R7NN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 180 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 180 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PB4R7NN0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7UH 1A 180 MOHM SMD - 535-LQH32PB4R7NN0L - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7UH 1A 180 MOHM SMD
535-LQH32PB4R7NN0L
FIXED IND 4.7UH 1A 180 MOHM SMD 535-LQH32PB4R7NN0L
FIXED IND 4.7UH 1A 180 MOHM SMD

FIXED IND 4.7UH 1A 180 MOHM SMD

Supplier's Site
Fixed Inductors - LQH32PB4R7NN0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PB4R7NN0L
Fixed Inductors LQH32PB4R7NN0L
FIXED IND 4.7UH 1A 180 MOHM SMD

FIXED IND 4.7UH 1A 180 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH32PB4R7NN0L
Inductors/Coils/Transformers >> Power Inductors LQH32PB4R7NN0L
1A 4.7uH ±30% 1A 1210 Power Inductors ROHS

1A 4.7uH ±30% 1A 1210 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 780044-LQH32PB4R7NN0L 490-LQH32PB4R7NN0LCT-ND 71-LQH32PB4R7NN0L 535-LQH32PB4R7NN0L LQH32PB4R7NN0L LQH32PB4R7NN0L
Product Name Fixed Inductors - LQH32PB4R7NN0L Fixed Inductors SMD 4.7UH 1A 180 MOHM Inductor and Choke FIXED IND 4.7UH 1A 180 MOHM SMD Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N3 0201DS-2N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3121-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers