Murata Electronics Fixed Inductors LQH5BPB100MT0L

Description
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9930-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9930-2-ND
Fixed Inductors 490-9930-2-ND
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9930-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9930-6-ND
Fixed Inductors 490-9930-6-ND
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9930-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9930-1-ND
Fixed Inductors 490-9930-1-ND
10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.6A 127.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH5BPB100MT0L
923790-LQH5BPB100MT0L
Fixed Inductors - LQH5BPB100MT0L 923790-LQH5BPB100MT0L
Manufacturer: Murata Electronics North America Win Source Part Number: 923790-LQH5BPB100MT0 L Series: LQH5 Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 127.2mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Family Name: LQH5BPB Categories: Inductors Case / Package: 2020 (5050 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH5BPB100MT0L-ND, 490-9930-2, 490-9930-1, 490-9930-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923790-LQH5BPB100MT0L
Series: LQH5
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 127.2mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH5BPB
Categories: Inductors
Case / Package: 2020 (5050 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH5BPB100MT0L-ND, 490-9930-2, 490-9930-1, 490-9930-6

Buy Now Datasheet
10UH 1.6A 127.2MOHM Inductor and Choke - 71-LQH5BPB100MT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.6A 127.2MOHM Inductor and Choke
71-LQH5BPB100MT0L
10UH 1.6A 127.2MOHM Inductor and Choke 71-LQH5BPB100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM Product overview: LQH5BPB100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.6A, 127.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.6A, 127.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB100MT0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.6A 127.2MOHM SM Product overview: LQH5BPB100MT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.6A, 127.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.6A, 127.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB100MT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 1.6A Rohs Compliant Murata - 76AH5494 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.6A Rohs Compliant Murata
76AH5494
Inductor, 10Uh, Semishielded, 1.6A Rohs Compliant Murata 76AH5494
INDUCTOR, 10UH, SEMISHIELDED, 1.6A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SEMISHIELDED, 1.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH5BPB100MT0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH5BPB100MT0L
Fixed Inductors LQH5BPB100MT0L
FIXED IND 10UH 1.6A 127.2MOHM SM

FIXED IND 10UH 1.6A 127.2MOHM SM

Supplier's Site Datasheet
Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R - 535-LQH5BPB100MT0L - Utmel Electronic Limited
Hong Kong, China
Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R
535-LQH5BPB100MT0L
Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R 535-LQH5BPB100MT0L
Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R

Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9930-2-ND 923790-LQH5BPB100MT0L 71-LQH5BPB100MT0L 76AH5494 LQH5BPB100MT0L 535-LQH5BPB100MT0L
Product Name Fixed Inductors Fixed Inductors - LQH5BPB100MT0L 10UH 1.6A 127.2MOHM Inductor and Choke Inductor, 10Uh, Semishielded, 1.6A Rohs Compliant Murata Fixed Inductors Ind Power Chip Shielded Wirewound 10uH 20% 100KHz Ferrite 1.6A 2020 Embossed T/R
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-621-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details