Murata Power Solutions Fixed Inductors LQH43MN330K03L

Description
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43MN330K03LCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN330K03LTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN330K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

33µH Unshielded Wirewound Inductor 270mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 33UH 270MA 1.2 OHM Inductor and Choke - 71-LQH43MN330K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 270MA 1.2 OHM Inductor and Choke
71-LQH43MN330K03L
SMD 33UH 270MA 1.2 OHM Inductor and Choke 71-LQH43MN330K03L
FIXED IND 33UH 270MA 1.2 OHM SMD Product overview: LQH43MN330K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 270MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 270MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN330K03L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 270MA 1.2 OHM SMD Product overview: LQH43MN330K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 270MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 270MA, 1.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN330K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R - 535-LQH43MN330K03L - Utmel Electronic Limited
Hong Kong, China
Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R
535-LQH43MN330K03L
Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R 535-LQH43MN330K03L
Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R

Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R

Supplier's Site
Fixed Inductors - LQH43MN330K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN330K03L
Fixed Inductors LQH43MN330K03L
FIXED IND 33UH 270MA 1.2 OHM SMD

FIXED IND 33UH 270MA 1.2 OHM SMD

Supplier's Site Datasheet
Inductor, 33Uh, Unshielded, 0.27A Rohs Compliant Murata - 76AH5484 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Unshielded, 0.27A Rohs Compliant Murata
76AH5484
Inductor, 33Uh, Unshielded, 0.27A Rohs Compliant Murata 76AH5484
INDUCTOR, 33UH, UNSHIELDED, 0.27A ROHS COMPLIANT: YES

INDUCTOR, 33UH, UNSHIELDED, 0.27A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43MN330K03LCT-ND 71-LQH43MN330K03L 535-LQH43MN330K03L LQH43MN330K03L 76AH5484
Product Name Fixed Inductors SMD 33UH 270MA 1.2 OHM Inductor and Choke Ind General Purpose Chip Unshielded Wirewound 33uH 10% 1MHz 35Q-Factor Ferrite 270mA 1812 Embossed T/R Fixed Inductors Inductor, 33Uh, Unshielded, 0.27A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - 1712-36273225208R2KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers