Murata Electronics SMD 140MA 2.1OHM Inductor and Choke LQP02TN8N2H02D

Description
FIXED IND 8.2NH 140MA 2.1OHM SMD Product overview: LQP02TN8N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN8N2H02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 140MA 2.1OHM SMD Product overview: LQP02TN8N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN8N2H02D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 140MA 2.1OHM Inductor and Choke - 71-LQP02TN8N2H02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 140MA 2.1OHM Inductor and Choke
71-LQP02TN8N2H02D
SMD 140MA 2.1OHM Inductor and Choke 71-LQP02TN8N2H02D
FIXED IND 8.2NH 140MA 2.1OHM SMD Product overview: LQP02TN8N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN8N2H02D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 140MA 2.1OHM SMD Product overview: LQP02TN8N2H02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 140MA, 2.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 140MA, 2.1OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TN8N2H02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TN8N2H02D
923861-LQP02TN8N2H02D
Fixed Inductors - LQP02TN8N2H02D 923861-LQP02TN8N2H02D
Manufacturer: Murata Electronics North America Win Source Part Number: 923861-LQP02TN8N2H02 D Series: LQP02 Operating Temperature Range: -55°C ~ 125°C Features: 8.2 nH Unshielded Thick Film Inductor 140 mA 2.1Ohm Max 01005 (0402 Metric) Package: 01005 (0402 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQP02TN Categories: Inductors Case / Package: 01005 (0402 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 20000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks HTSUS: 8504.50.8000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923861-LQP02TN8N2H02D
Series: LQP02
Operating Temperature Range: -55°C ~ 125°C
Features: 8.2 nH Unshielded Thick Film Inductor 140 mA 2.1Ohm Max 01005 (0402 Metric)
Package: 01005 (0402 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQP02TN
Categories: Inductors
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 20000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN8N2H02DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 8.2NH 140MA 2.1 OHM

FIXED IND 8.2NH 140MA 2.1 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQP02TN8N2H02DTR-ND - DigiKey
Thief River Falls, MN, United States
8.2nH Unshielded Thick Film Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)

8.2nH Unshielded Thick Film Inductor 140mA 2.1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R - 535-LQP02TN8N2H02D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R
535-LQP02TN8N2H02D
Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R 535-LQP02TN8N2H02D
Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R

Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Inductors (SMD)
LQP02TN8N2H02D
Inductors/Coils/Transformers >> Inductors (SMD) LQP02TN8N2H02D
140mA 8.2nH ±3% 2.1Ω 01005 Inductors (SMD) ROHS

140mA 8.2nH ±3% 2.1Ω 01005 Inductors (SMD) ROHS

Supplier's Site Datasheet
Fixed Inductors - LQP02TN8N2H02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TN8N2H02D
Fixed Inductors LQP02TN8N2H02D
FIXED IND 8.2NH 140MA 2.1OHM SMD

FIXED IND 8.2NH 140MA 2.1OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQP02TN8N2H02D 923861-LQP02TN8N2H02D 490-LQP02TN8N2H02DCT-ND 535-LQP02TN8N2H02D LQP02TN8N2H02D LQP02TN8N2H02D
Product Name SMD 140MA 2.1OHM Inductor and Choke Fixed Inductors - LQP02TN8N2H02D Fixed Inductors Inductor RF Chip Thin Film 8.2nH 3% 500MHz 8Q-Factor 140mA 2.1Ohm DCR 01005 Paper T/R Inductors/Coils/Transformers >> Inductors (SMD) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Technology Thick Film Thick Film
Core Material Ferrite Non-Magnetic Non-Magnetic
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details