22µH Shielded Wirewound Inductor 450mA 972mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 450mA 972mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 450mA 972mOhm Max Nonstandard
FIXED IND 22UH 450MA 972MOHM SMD Product overview: LQH32PN220MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 972MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 972MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN220MN0L can be used for catalog matching and distributor lookup.
FIXED IND 22UH 450MA 972MOHM SMD
FIXED IND 22UH 450MA 810 MOHM
Surface Mount High Frequency Inductor, LQH32PN Series, 22 H, 20%, 1210 [3225 Metric], 20 MHz RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7866876P | 7866876 | 490-5341-1-ND | 71-LQH32PN220MN0L | LQH32PN220MN0L | 535-LQH32PN220MN0L | 45Y5426 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 22UH 450MA 972MOHM Inductor and Choke | Fixed Inductors | FIXED IND 22UH 450MA 810 MOHM | Surface Mount High Frequency Inductor, Lqh32Pn Series, 22 H, 20%, 1210 [3225 Metric], 20 Mhz Rohs Compliant Murata |
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | 22 microH | ||
| DCR | 0.1800 ohms | 0.9720 ohms | 0.9720 ohms | 0.9720 ohms | |||
| Rated DC Current | 450 milliamps | 500 milliamps | 450 milliamps | 450 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1210 | 1210 (3225m) |