Vishay Precision Group Fixed Inductors IFSC1008ABER2R2M01

Description
2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1389-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1389-6-ND
Fixed Inductors 541-1389-6-ND
2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard

2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1389-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1389-1-ND
Fixed Inductors 541-1389-1-ND
2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard

2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1389-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1389-2-ND
Fixed Inductors 541-1389-2-ND
2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard

2.2µH Shielded Inductor 1.85A 90mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IFSC1008ABER2R2M01
802771-IFSC1008ABER2R2M01
Fixed Inductors - IFSC1008ABER2R2M01 802771-IFSC1008ABER2R2M01
Manufacturer: Vishay Dale Win Source Part Number: 802771-IFSC1008ABER2 R2M01 Packaging: Reel Mounting Style: SMD Shielding: Shielded Inductance: 2.2μH Tolerance: ±20% Current - Saturation: 2.15A DC Resistance (DCR): 90mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.85A Inductance Frequency - Test: 100kHz

Manufacturer: Vishay Dale
Win Source Part Number: 802771-IFSC1008ABER2R2M01
Packaging: Reel
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.2μH
Tolerance: ±20%
Current - Saturation: 2.15A
DC Resistance (DCR): 90mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.85A
Inductance Frequency - Test: 100kHz

Buy Now
Surface Mount Inductors - 298722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298722
Surface Mount Inductors 298722
Vishay IFSC1008ABER2R2M01

Vishay IFSC1008ABER2R2M01

Supplier's Site
Surface Mount Inductors - 298720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
298720
Surface Mount Inductors 298720
Vishay IFSC1008ABER2R2M01

Vishay IFSC1008ABER2R2M01

Supplier's Site
SMD 2.2uH 1.85A Inductor and Choke - 71-IFSC1008ABER2R2M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2uH 1.85A Inductor and Choke
71-IFSC1008ABER2R2M01
SMD 2.2uH 1.85A Inductor and Choke 71-IFSC1008ABER2R2M01
SMD Power Inductor 2.2uH 20% 1.85A Shielded 1008 Product overview: IFSC1008ABER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER2R2M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 2.2uH 20% 1.85A Shielded 1008 Product overview: IFSC1008ABER2R2M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uH, 1.85A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2uH, 1.85A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IFSC1008ABER2R2M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS - 17930-IFSC1008ABER2R2M01 - Utmel Electronic Limited
Hong Kong, China
2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS
17930-IFSC1008ABER2R2M01
2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS 17930-IFSC1008ABER2R2M01
2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS

2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
IFSC1008ABER2R2M01
Inductors/Coils/Transformers >> Power Inductors IFSC1008ABER2R2M01
1.8A 2.2uH ±20% I-shaped inductor 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS

1.8A 2.2uH ±20% I-shaped inductor 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Shielded, 2.2Uh, 2.15A, Smd; Inductance Vishay - 47T5098 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 2.15A, Smd; Inductance Vishay
47T5098
Inductor, Shielded, 2.2Uh, 2.15A, Smd; Inductance Vishay 47T5098
INDUCTOR, SHIELDED, 2.2UH, 2.15A, SMD; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Shielde d; Saturation Current (Isat):2.15A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 2.15A, SMD; Inductance:2.2µH; RMS Current (Irms):1.85A; Inductor Construction:Shielded; Saturation Current (Isat):2.15A; Product Range:IFSC-1008AB-01 Series; Inductor Case / Package:1008 [2520 Metric] RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 2.2 H, 20%, Shielded, 0.09 Ohm, 1.85 A Rohs Compliant Vishay - 06X5453 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 2.2 H, 20%, Shielded, 0.09 Ohm, 1.85 A Rohs Compliant Vishay
06X5453
Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 2.2 H, 20%, Shielded, 0.09 Ohm, 1.85 A Rohs Compliant Vishay 06X5453
Surface Mount Power Inductor, IFSC-1008AB-01 Series, 2.2 H, 20%, Shielded, 0.09 ohm, 1.85 A RoHS Compliant: Yes

Surface Mount Power Inductor, IFSC-1008AB-01 Series, 2.2 H, 20%, Shielded, 0.09 ohm, 1.85 A RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - IFSC1008ABER2R2M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IFSC1008ABER2R2M01
Fixed Inductors IFSC1008ABER2R2M01
FIXED IND 2.2UH 1.85A 90MOHM SMD

FIXED IND 2.2UH 1.85A 90MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1389-6-ND 802771-IFSC1008ABER2R2M01 298722 71-IFSC1008ABER2R2M01 17930-IFSC1008ABER2R2M01 IFSC1008ABER2R2M01 47T5098 06X5453 IFSC1008ABER2R2M01
Product Name Fixed Inductors Fixed Inductors - IFSC1008ABER2R2M01 Surface Mount Inductors SMD 2.2uH 1.85A Inductor and Choke 2.2uH ±20% I-shaped inductor 80mΩ 2.15A SMD,2.5x2x1.2mm Power Inductors ROHS Inductors/Coils/Transformers >> Power Inductors Inductor, Shielded, 2.2Uh, 2.15A, Smd; Inductance Vishay Surface Mount Power Inductor, Ifsc-1008Ab-01 Series, 2.2 H, 20%, Shielded, 0.09 Ohm, 1.85 A Rohs Compliant Vishay Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.0900 ohms 0.0900 ohms 0.0800 ohms 0.0900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 5.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5707-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details