Murata Power Solutions Fixed Inductors LQP02TQ3N9B02D

Description
3.9nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQP02TQ3N9B02D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQP02TQ3N9B02D-ND
Fixed Inductors LQP02TQ3N9B02D-ND
3.9nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)

3.9nH Unshielded Thick Film Inductor 270mA 1Ohm Max 01005 (0402 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQP02TQ3N9B02D
1057284-LQP02TQ3N9B02D
Fixed Inductors - LQP02TQ3N9B02D 1057284-LQP02TQ3N9B02D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057284-LQP02TQ3N9B0 2D Packaging: Reel - TR Type: Thick Film Current Rating: 270mA Inductance: 3.9nH Height - Seated (Max): 0.009" (0.23mm) Mounting: SMD (SMT) Tolerance: ±0.1nH Material - Core: Non-Magnetic Q @ Freq: 10 @ 500MHz Frequency - Self Resonant: 9GHz Frequency - Test: 500MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 01005 (0402 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057284-LQP02TQ3N9B02D
Packaging: Reel - TR
Type: Thick Film
Current Rating: 270mA
Inductance: 3.9nH
Height - Seated (Max): 0.009" (0.23mm)
Mounting: SMD (SMT)
Tolerance: ±0.1nH
Material - Core: Non-Magnetic
Q @ Freq: 10 @ 500MHz
Frequency - Self Resonant: 9GHz
Frequency - Test: 500MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 01005 (0402 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 270MA 1 OHM Inductor and Choke - 71-LQP02TQ3N9B02D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270MA 1 OHM Inductor and Choke
71-LQP02TQ3N9B02D
SMD 270MA 1 OHM Inductor and Choke 71-LQP02TQ3N9B02D
FIXED IND 3.9NH 270MA 1 OHM SMD Product overview: LQP02TQ3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N9B02D can be used for catalog matching and distributor lookup.

FIXED IND 3.9NH 270MA 1 OHM SMD Product overview: LQP02TQ3N9B02D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 1 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQP02TQ3N9B02D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH - 535-LQP02TQ3N9B02D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH
535-LQP02TQ3N9B02D
Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH 535-LQP02TQ3N9B02D
Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH

Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH

Supplier's Site
Inductor, 3.9Nh, 0.27A, 01005; Inductance Murata - 57AC6975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.9Nh, 0.27A, 01005; Inductance Murata
57AC6975
Inductor, 3.9Nh, 0.27A, 01005; Inductance Murata 57AC6975
INDUCTOR, 3.9NH, 0.27A, 01005; Inductance:3.9nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 3.9NH, 0.27A, 01005; Inductance:3.9nH; Product Range:LQP02TQ_02 Series; DC Current Rating:270mA; High Frequency Inductor Case:01005 [0402 Metric]; Inductor Construction:Thin Film; DC Resistance Max:1ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQP02TQ3N9B02D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQP02TQ3N9B02D
Fixed Inductors LQP02TQ3N9B02D
FIXED IND 3.9NH 270MA 1 OHM SMD

FIXED IND 3.9NH 270MA 1 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQP02TQ3N9B02D-ND 1057284-LQP02TQ3N9B02D 71-LQP02TQ3N9B02D 535-LQP02TQ3N9B02D 57AC6975 LQP02TQ3N9B02D
Product Name Fixed Inductors Fixed Inductors - LQP02TQ3N9B02D SMD 270MA 1 OHM Inductor and Choke Fixed Inductors 0.4x0.2mm 3.9nH 270mA+/-0.1nH Inductor, 3.9Nh, 0.27A, 01005; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Non-Magnetic Ferrite Non-Magnetic
Configuration Fixed Fixed
DCR 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176640-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details