Kyocera Corporation Fixed Inductors L08051R2CEWTR

Description
1.2nH Unshielded Thin Film Inductor 1A 50mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Thin Film Inductor 1A 50mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - L08051R2CEWTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
L08051R2CEWTR-ND
Fixed Inductors L08051R2CEWTR-ND
1.2nH Unshielded Thin Film Inductor 1A 50mOhm Max 0805 (2012 Metric)

1.2nH Unshielded Thin Film Inductor 1A 50mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
RF Chip Inductor - L08051R2CEWTR - Richardson RFPD
Downers Grove, IL, United States
RF Chip Inductor
L08051R2CEWTR
RF Chip Inductor L08051R2CEWTR
The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

The Accu-L® SMD Inductor is based on thin-film multilayer technology. This technology provides a level of control on the electrical and physical characteristics of the component which gives consistent characteristics within a lot and lot-to-lot. The original design provides small size, excellent high frequency performance and rugged construction for reliable automatic assembly. The Accu-L® inductor is particularly suited for the tele communications industry where there is a continuing trend towards miniaturization and increasing frequencies. The Accu-L® inductor meets both the performance and tolerance requirements of present cellular frequencies 450MHz and 900MHz and of future frequencies, such as 1700MHz, 1900MHz and 2400MHz.

Supplier's Site Datasheet
FIXED IND 1.2NH 1A 50 MOHM SMD - 66-L08051R2CEWTR - Utmel Electronic Limited
Hong Kong, China
FIXED IND 1.2NH 1A 50 MOHM SMD
66-L08051R2CEWTR
FIXED IND 1.2NH 1A 50 MOHM SMD 66-L08051R2CEWTR
FIXED IND 1.2NH 1A 50 MOHM SMD

FIXED IND 1.2NH 1A 50 MOHM SMD

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number L08051R2CEWTR-ND L08051R2CEWTR 66-L08051R2CEWTR
Product Name Fixed Inductors RF Chip Inductor FIXED IND 1.2NH 1A 50 MOHM SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film
Configuration Fixed Fixed
DCR 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879591-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0047 microH
View Details
2 suppliers
Surface Mount Inductors - 1678191 - RS Components, Ltd.
Specs
Operating Temperature -55 C (-67 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N9 0402DC-3N9XJRW , 0402DC-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details