Vishay Precision Group INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max IHLP2020BZER5R6M01

Description
INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet
Description
INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max - IHLP2020BZER5R6M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max
IHLP2020BZER5R6M01
INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max IHLP2020BZER5R6M01
INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.078"" H (5.49mm x 5.18mm x 2.00mm) Surface Mount Digi-Reel«

Supplier's Site
SMD 5.6uH 2.5A Inductor and Choke - 71-IHLP2020BZER5R6M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6uH 2.5A Inductor and Choke
71-IHLP2020BZER5R6M01
SMD 5.6uH 2.5A Inductor and Choke 71-IHLP2020BZER5R6M01
SMD Power Inductor 5.6uH 2.5A Shielded 2020 Product overview: IHLP2020BZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER5R6M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 5.6uH 2.5A Shielded 2020 Product overview: IHLP2020BZER5R6M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6uH, 2.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.6uH, 2.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020BZER5R6M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 541-1091-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1091-1-ND
Fixed Inductors 541-1091-1-ND
5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1091-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1091-6-ND
Fixed Inductors 541-1091-6-ND
5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1091-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1091-2-ND
Fixed Inductors 541-1091-2-ND
5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 2.5A 122mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 5.6Uh, 4.5A, Smd, Full Reel; Inductance Vishay - 83R8300 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 4.5A, Smd, Full Reel; Inductance Vishay
83R8300
Inductor, Shielded, 5.6Uh, 4.5A, Smd, Full Reel; Inductance Vishay 83R8300
INDUCTOR, SHIELDED, 5.6UH, 4.5A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.122ohm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 4.5A, SMD, FULL REEL; Inductance:5.6µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-2020BZ-01 Series; DC Resistance Max:0.122ohm RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 5.6Uh, 4.5A, Smd; Inductance Vishay - 67R4048 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 5.6Uh, 4.5A, Smd; Inductance Vishay
67R4048
Inductor, Shielded, 5.6Uh, 4.5A, Smd; Inductance Vishay 67R4048
INDUCTOR, SHIELDED, 5.6UH, 4.5A, SMD; Inductance:5.6µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 5.6UH, 4.5A, SMD; Inductance:5.6µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:IHLP-2020BZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - IHLP2020BZER5R6M01 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
IHLP2020BZER5R6M01
Fixed Inductors IHLP2020BZER5R6M01
FIXED IND 5.6UH 2.5A 122MOHM SMD

FIXED IND 5.6UH 2.5A 122MOHM SMD

Supplier's Site Datasheet
FIXED IND 5.6UH 2.5A 122 MOHM - 873-IHLP2020BZER5R6M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 5.6UH 2.5A 122 MOHM
873-IHLP2020BZER5R6M01
FIXED IND 5.6UH 2.5A 122 MOHM 873-IHLP2020BZER5R6M01
FIXED IND 5.6UH 2.5A 122 MOHM

FIXED IND 5.6UH 2.5A 122 MOHM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHLP2020BZER5R6M01 71-IHLP2020BZER5R6M01 541-1091-1-ND 83R8300 67R4048 IHLP2020BZER5R6M01 873-IHLP2020BZER5R6M01
Product Name INDUCTOR POWER 5.6UH 2.5A SMD 5.6¦H 2.5A 4.5A 2.5A - ¦20% Shielded 122 mOhm Max SMD 5.6uH 2.5A Inductor and Choke Fixed Inductors Inductor, Shielded, 5.6Uh, 4.5A, Smd, Full Reel; Inductance Vishay Inductor, Shielded, 5.6Uh, 4.5A, Smd; Inductance Vishay Fixed Inductors FIXED IND 5.6UH 2.5A 122 MOHM
Application General Purpose
Inductance Range 5.6 microH 5.6 microH 5.6 microH 5.6 microH 5.6 microH 5.6 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.1220 ohms 0.1220 ohms 0.1220 ohms 0.1220 ohms 0.1220 ohms
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1625813-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 1000 microH
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers