Vishay Intertechnology, Inc. SMD 0.22uH 65A Inductor and Choke IHLP5050CEERR22M01

Description
SMD Power Inductor 0.22uH 65A Shielded Wirewound 5050 Product overview: IHLP5050CEERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.22uH 65A Shielded Wirewound 5050 Product overview: IHLP5050CEERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.22uH 65A Inductor and Choke - 71-IHLP5050CEERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 65A Inductor and Choke
71-IHLP5050CEERR22M01
SMD 0.22uH 65A Inductor and Choke 71-IHLP5050CEERR22M01
SMD Power Inductor 0.22uH 65A Shielded Wirewound 5050 Product overview: IHLP5050CEERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.22uH 65A Shielded Wirewound 5050 Product overview: IHLP5050CEERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 65A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 65A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP5050CEERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHLP5050CEERR22M01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHLP5050CEERR22M01-ND
Fixed Inductors IHLP5050CEERR22M01-ND
220nH Shielded Molded Inductor 38.5A 1.3mOhm Max Nonstandard

220nH Shielded Molded Inductor 38.5A 1.3mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER .22UH 38.5A SMD 220nH 38.5A 65A 38.5A - ¦20% Shielded 1.3 mOhm Max - IHLP5050CEERR22M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .22UH 38.5A SMD 220nH 38.5A 65A 38.5A - ¦20% Shielded 1.3 mOhm Max
IHLP5050CEERR22M01
INDUCTOR POWER .22UH 38.5A SMD 220nH 38.5A 65A 38.5A - ¦20% Shielded 1.3 mOhm Max IHLP5050CEERR22M01
INDUCTOR POWER .22UH 38.5A SMD 220nH 38.5A 65A 38.5A - ¦20% Shielded 1.3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER .22UH 38.5A SMD 220nH 38.5A 65A 38.5A - ¦20% Shielded 1.3 mOhm Max - - General Purpose - 0.520"" L x 0.508"" W x 0.138"" H (13.20mm x 12.90mm x 3.50mm) Surface Mount Tape & Reel (TR)

Supplier's Site
FIXED IND 220NH 38.5A 1.3 MOHM - 873-IHLP5050CEERR22M01 - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220NH 38.5A 1.3 MOHM
873-IHLP5050CEERR22M01
FIXED IND 220NH 38.5A 1.3 MOHM 873-IHLP5050CEERR22M01
FIXED IND 220NH 38.5A 1.3 MOHM

FIXED IND 220NH 38.5A 1.3 MOHM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-IHLP5050CEERR22M01 IHLP5050CEERR22M01-ND IHLP5050CEERR22M01 873-IHLP5050CEERR22M01
Product Name SMD 0.22uH 65A Inductor and Choke Fixed Inductors INDUCTOR POWER .22UH 38.5A SMD 220nH 38.5A 65A 38.5A - ¦20% Shielded 1.3 mOhm Max FIXED IND 220NH 38.5A 1.3 MOHM
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Adjustable Inductors - 1956-JLC07E130TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 121
View Details